Infineon Technologies AG Interface Transceiver IC PEF22558EV1.1

Description
IC LIU E1/T1/J1 256LBGA Product overview: PEF22558EV1.1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22558EV1.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIU E1/T1/J1 256LBGA Product overview: PEF22558EV1.1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22558EV1.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PEF22558EV1.1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PEF22558EV1.1
Interface Transceiver IC 702-PEF22558EV1.1
IC LIU E1/T1/J1 256LBGA Product overview: PEF22558EV1.1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22558EV1.1 can be used for catalog matching and distributor lookup.

IC LIU E1/T1/J1 256LBGA Product overview: PEF22558EV1.1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22558EV1.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - PEF22558EV1.1 - 045730-PEF22558EV1.1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF22558EV1.1
045730-PEF22558EV1.1
Interface - Interface - Telecom - PEF22558EV1.1 045730-PEF22558EV1.1
Manufacturer: Infineon Technologies Win Source Part Number: 045730-PEF22558EV1.1 Packaging: Tray Number of Circuits: 8 Mounting: SMD (SMT) Power (Watts): 150mW Includes: CAS Controller, Clock Generation, CRC-4 Monitor, LOS / AIS / RAI Alarm Detection and Generation, PRBS Generation and Monitoring Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-LBGA-256 Purpose: Framer, Line Interface Unit (LIU) Supply Voltage - Operating: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 045730-PEF22558EV1.1
Packaging: Tray
Number of Circuits: 8
Mounting: SMD (SMT)
Power (Watts): 150mW
Includes: CAS Controller, Clock Generation, CRC-4 Monitor, LOS / AIS / RAI Alarm Detection and Generation, PRBS Generation and Monitoring
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-LBGA-256
Purpose: Framer, Line Interface Unit (LIU)
Supply Voltage - Operating: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-PEF22558EV1.1 045730-PEF22558EV1.1
Product Name Interface Transceiver IC Interface - Interface - Telecom - PEF22558EV1.1
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type WLCSP; WLCSP-20-P1
Pins 20 #
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details