Infineon Technologies AG Interface - Interface - Telecom - PEF 24471 E V1.3 PEF 24471 E V1.3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 791690-PEF 24471 E V1.3 Series: SWITI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 217-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Switching IC Interface: PCM, PLL Part Status: Obsolete(EOL) Includes: Clock Shift, Data Rate Adaption, Multipoint Switching Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 217-BGA (23x23) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 791690-PEF 24471 E V1.3 Series: SWITI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 217-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Switching IC Interface: PCM, PLL Part Status: Obsolete(EOL) Includes: Clock Shift, Data Rate Adaption, Multipoint Switching Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 217-BGA (23x23) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF 24471 E V1.3 - 791690-PEF 24471 E V1.3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF 24471 E V1.3
791690-PEF 24471 E V1.3
Interface - Interface - Telecom - PEF 24471 E V1.3 791690-PEF 24471 E V1.3
Manufacturer: Infineon Technologies Win Source Part Number: 791690-PEF 24471 E V1.3 Series: SWITI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 217-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Switching IC Interface: PCM, PLL Part Status: Obsolete(EOL) Includes: Clock Shift, Data Rate Adaption, Multipoint Switching Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 217-BGA (23x23) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 791690-PEF 24471 E V1.3
Series: SWITI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 217-BGA
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.13 V ~ 3.47 V
Function: Switching IC
Interface: PCM, PLL
Part Status: Obsolete(EOL)
Includes: Clock Shift, Data Rate Adaption, Multipoint Switching
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200mA
Manufacturer Package: 217-BGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-PEF 24471 E V1.3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PEF 24471 E V1.3
Interface Transceiver IC 702-PEF 24471 E V1.3
IC TELECOM INTERFACE 217BGA Product overview: PEF 24471 E V1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 24471 E V1.3 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 217BGA Product overview: PEF 24471 E V1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 24471 E V1.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PEF 24471 E V1.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEF 24471 E V1.3
Integrated Circuits (ICs) - Interface - Telecom PEF 24471 E V1.3
IC TELECOM INTERFACE 217BGA

IC TELECOM INTERFACE 217BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 791690-PEF 24471 E V1.3 702-PEF 24471 E V1.3 PEF 24471 E V1.3
Product Name Interface - Interface - Telecom - PEF 24471 E V1.3 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900843P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 722-SI2435-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
5 suppliers