IC TRANSCEIVER 1/1 DSO-8 Product overview: TLE7258SJXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7258SJXUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1130510-TLE7258SJXUM
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 120 mV
Data Rate: 20kbps
Voltage - Supply: 5.5V ~ 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TLE7258SJ;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE7258SJXUMA1TR,TLE
Base Product Number: TLE7258
LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOIC8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:18V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
IC TRANSCEIVER 1/1 DSO-8
IC TRANSCEIVER 1/1 DSO-8
LIN Transceivers TRANSCEIVER
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLE7258SJXUMA1 | 2291904P | 1130510-TLE7258SJXUMA1 | 33AC5520 | TLE7258SJXUMA1 | TLE7258SJXUMA1 | TLE7258SJXUMA1 |
| Product Name | Interface Transceiver IC | CAN Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Lin Transceiver, Aec-Q100, 20Kbps, Soic8; Output Voltage Infineon | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LIN Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 5.5V ~ 18V | Other; 5.5V ~ 18V | Other; 5.5V | Other; 5.5V ~ 18V | 1.8V; Other | ||
| Data Rate | 20 kbps | 20 kbps | 20 kbps | 20 kbps |