Infineon Technologies AG Interface Transceiver IC PEF 3460 E V1.2-G

Description
IC TELECOM INTERFACE 272BGA Product overview: PEF 3460 E V1.2-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 3460 E V1.2-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 272BGA Product overview: PEF 3460 E V1.2-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 3460 E V1.2-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PEF 3460 E V1.2-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PEF 3460 E V1.2-G
Interface Transceiver IC 702-PEF 3460 E V1.2-G
IC TELECOM INTERFACE 272BGA Product overview: PEF 3460 E V1.2-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 3460 E V1.2-G can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 272BGA Product overview: PEF 3460 E V1.2-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 3460 E V1.2-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - PEF 3460 E V1.2-G - 791696-PEF 3460 E V1.2-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF 3460 E V1.2-G
791696-PEF 3460 E V1.2-G
Interface - Interface - Telecom - PEF 3460 E V1.2-G 791696-PEF 3460 E V1.2-G
Manufacturer: Infineon Technologies Win Source Part Number: 791696-PEF 3460 E V1.2-G Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 272-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: Framer, Line Interface Unit (LIU) Interface: DS3 / E3, E3 / T3, HDLC / PPP Part Status: Obsolete(EOL) Includes: Analog LOS Detection, Clock Generation, Flag Generation and Detection, Microcontroller Categories: Integrated Circuits (ICs) Manufacturer Package: 272-BGA (27x27) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 791696-PEF 3460 E V1.2-G
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 272-BGA
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Framer, Line Interface Unit (LIU)
Interface: DS3 / E3, E3 / T3, HDLC / PPP
Part Status: Obsolete(EOL)
Includes: Analog LOS Detection, Clock Generation, Flag Generation and Detection, Microcontroller
Categories: Integrated Circuits (ICs)
Manufacturer Package: 272-BGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - PEF 3460 E V1.2-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEF 3460 E V1.2-G
Integrated Circuits (ICs) - Interface - Telecom PEF 3460 E V1.2-G
IC TELECOM INTERFACE 272BGA

IC TELECOM INTERFACE 272BGA

Supplier's Site
Telecom - PEF 3460 E V1.2-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Framer, Line Interface Unit (LIU) 272-BGA (27x27)

Telecom IC Framer, Line Interface Unit (LIU) 272-BGA (27x27)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PEF 3460 E V1.2-G 791696-PEF 3460 E V1.2-G PEF 3460 E V1.2-G PEF 3460 E V1.2-G
Product Name Interface Transceiver IC Interface - Interface - Telecom - PEF 3460 E V1.2-G Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other Other; 3.3V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54AC04/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Telecom - SI32267-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers