Infineon Technologies AG Integrated Circuits (ICs) - Interface - Modems - ICs and Modules PXB4221EV3.4

Description
Win Source Part Number: 1226615-PXB4221EV3.4 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): PXB4221E V3.4; PXB4221E-V3.4; PXB4221EV34; ECCN: 5A991B1 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: LANINFPXB4221EV3.4,2 156-PXB4221EV3.4 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1226615-PXB4221EV3.4 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): PXB4221E V3.4; PXB4221E-V3.4; PXB4221EV34; ECCN: 5A991B1 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: LANINFPXB4221EV3.4,2 156-PXB4221EV3.4 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1226615-PXB4221EV3.4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1226615-PXB4221EV3.4
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1226615-PXB4221EV3.4
Win Source Part Number: 1226615-PXB4221EV3.4 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): PXB4221E V3.4; PXB4221E-V3.4; PXB4221EV34; ECCN: 5A991B1 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: LANINFPXB4221EV3.4,2 156-PXB4221EV3.4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1226615-PXB4221EV3.4
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): PXB4221E V3.4; PXB4221E-V3.4; PXB4221EV34;
ECCN: 5A991B1
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: LANINFPXB4221EV3.4,2156-PXB4221EV3.4
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
3.3V Interface Transceiver IC
722-PXB4221EV3.4
3.3V Interface Transceiver IC 722-PXB4221EV3.4
ATM UNI SINGLE 2.048MBPS 3.3V 25 Product overview: PXB4221EV3.4 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-PXB4221EV3.4 can be used for catalog matching and distributor lookup.

ATM UNI SINGLE 2.048MBPS 3.3V 25 Product overview: PXB4221EV3.4 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-PXB4221EV3.4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - PXB4221EV3.4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
PXB4221EV3.4
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules PXB4221EV3.4
ATM UNI SINGLE 2.048MBPS 3.3V 25

ATM UNI SINGLE 2.048MBPS 3.3V 25

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1226615-PXB4221EV3.4 722-PXB4221EV3.4 PXB4221EV3.4
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 3.3V Interface Transceiver IC Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Low-power inverter - 74AUP1G04GX,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260859-SI3010-F-GSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers