Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)\ Cut Tape (CT)
Type: Transceiver
Voltage - Supply: 4.75V ~ 5.25V
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
INFINEON CAN INTERFACE IC TLE9350VSJXTMA
INFINEON CAN INTERFACE IC TLE9350VSJXTMA
INFINEON CAN INTERFACE IC TLE9350VSJXTMA
IC TRANSCEIVER HALF 1/1 DSO-8 Product overview: TLE9350VSJXTMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9350VSJXTMA1 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 DSO-8
CAN FD TRANSCEIVER, AEC-Q100, 150DEG C ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2584151P | 710-TLE9350VSJXTMA1 | TLE9350VSJXTMA1 | 25AK1416 | |
| Product Name | Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers | CAN Interface Ics | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can Fd Transceiver, Aec-Q100, 150Deg C Rohs Compliant Infineon |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | ||
| Package Type | SOIC | Tape & Reel (TR) | SOIC; 8-SOIC (0.154, 3.90mm Width) | ||
| Features | RoHS | RoHS | RoHS |