Infineon Technologies AG Transceivers - Automotive Transceivers - FlexRay™ Transceivers - TLE9221SX TLE9221SX

Description
FlexRay is a serial, deterministic bus system for real-time control applications. It is designed for future requirements of in-vehicle control applications, providing data transmission rates up to 10 Mbit/s. FlexRay is designed for collision-free data communication. The nodes do not arbitrate and the FlexRay Communication Controller (CC) guarantees a collision-free bus access during normal operation. The FlexRay bus system is patent-protected by the international FlexRay consortium. The consortium defines and publishes the requirements for FlexRay bus systems, for the data-link layer, the physical layer and all other requisite application layers. The TLE9221SX FlexRay transceiver is a FlexRay bus driver (BD) and it accomplishes the physical interface between the Communication Controller and the bus medium. Fully compliant with the FlexRay Electrical Physical Layer Specification, version 3.0.1 (acronym EPL). Summary of Features Compliant with the FlexRay Electrical Physical Layer Specification, version 3.0.1 Optimized for time-triggered in-vehicle networks with data transmission rates from 1 Mbit/s up to 10 Mbit/s Optimized electromagnetic immunity (EMI) Very low electromagnetic emission (EME), supporting large networks and complex bus topologies Best-in-class ESD robustness of +/-10 kV according to HBM and +/-11 kV according to IEC61000-4-2 Supports 60 ns minimum bit time Optimized digital inputs to minimize jitter Integrated Bus Guardian Interface Bus failure protection and error detection Automatic voltage adaptation on the digital interface pins High current digital outputs, optimized to drive long wires and high capacitive loads Green Product (RoHS compliant) AEC Qualified Potential Applications Powertrain Chassis Control Electrical Power Steering and Advanced Driver Assistance Systems
Request a Quote Datasheet
Description
FlexRay is a serial, deterministic bus system for real-time control applications. It is designed for future requirements of in-vehicle control applications, providing data transmission rates up to 10 Mbit/s. FlexRay is designed for collision-free data communication. The nodes do not arbitrate and the FlexRay Communication Controller (CC) guarantees a collision-free bus access during normal operation. The FlexRay bus system is patent-protected by the international FlexRay consortium. The consortium defines and publishes the requirements for FlexRay bus systems, for the data-link layer, the physical layer and all other requisite application layers. The TLE9221SX FlexRay transceiver is a FlexRay bus driver (BD) and it accomplishes the physical interface between the Communication Controller and the bus medium. Fully compliant with the FlexRay Electrical Physical Layer Specification, version 3.0.1 (acronym EPL). Summary of Features Compliant with the FlexRay Electrical Physical Layer Specification, version 3.0.1 Optimized for time-triggered in-vehicle networks with data transmission rates from 1 Mbit/s up to 10 Mbit/s Optimized electromagnetic immunity (EMI) Very low electromagnetic emission (EME), supporting large networks and complex bus topologies Best-in-class ESD robustness of +/-10 kV according to HBM and +/-11 kV according to IEC61000-4-2 Supports 60 ns minimum bit time Optimized digital inputs to minimize jitter Integrated Bus Guardian Interface Bus failure protection and error detection Automatic voltage adaptation on the digital interface pins High current digital outputs, optimized to drive long wires and high capacitive loads Green Product (RoHS compliant) AEC Qualified Potential Applications Powertrain Chassis Control Electrical Power Steering and Advanced Driver Assistance Systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - FlexRay™ Transceivers - TLE9221SX - TLE9221SX - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - FlexRay™ Transceivers - TLE9221SX
TLE9221SX
Transceivers - Automotive Transceivers - FlexRay™ Transceivers - TLE9221SX TLE9221SX
FlexRay is a serial, deterministic bus system for real-time control applications. It is designed for future requirements of in-vehicle control applications, providing data transmission rates up to 10 Mbit/s. FlexRay is designed for collision-free data communication. The nodes do not arbitrate and the FlexRay Communication Controller (CC) guarantees a collision-free bus access during normal operation. The FlexRay bus system is patent-protected by the international FlexRay consortium. The consortium defines and publishes the requirements for FlexRay bus systems, for the data-link layer, the physical layer and all other requisite application layers. The TLE9221SX FlexRay transceiver is a FlexRay bus driver (BD) and it accomplishes the physical interface between the Communication Controller and the bus medium. Fully compliant with the FlexRay Electrical Physical Layer Specification, version 3.0.1 (acronym EPL). Summary of Features Compliant with the FlexRay Electrical Physical Layer Specification, version 3.0.1 Optimized for time-triggered in-vehicle networks with data transmission rates from 1 Mbit/s up to 10 Mbit/s Optimized electromagnetic immunity (EMI) Very low electromagnetic emission (EME), supporting large networks and complex bus topologies Best-in-class ESD robustness of +/-10 kV according to HBM and +/-11 kV according to IEC61000-4-2 Supports 60 ns minimum bit time Optimized digital inputs to minimize jitter Integrated Bus Guardian Interface Bus failure protection and error detection Automatic voltage adaptation on the digital interface pins High current digital outputs, optimized to drive long wires and high capacitive loads Green Product (RoHS compliant) AEC Qualified Potential Applications Powertrain Chassis Control Electrical Power Steering and Advanced Driver Assistance Systems

FlexRay is a serial, deterministic bus system for real-time control applications. It is designed for future requirements of in-vehicle control applications, providing data transmission rates up to 10 Mbit/s. FlexRay is designed for collision-free data communication. The nodes do not arbitrate and the FlexRay Communication Controller (CC) guarantees a collision-free bus access during normal operation. The FlexRay bus system is patent-protected by the international FlexRay consortium. The consortium defines and publishes the requirements for FlexRay bus systems, for the data-link layer, the physical layer and all other requisite application layers. The TLE9221SX FlexRay transceiver is a FlexRay bus driver (BD) and it accomplishes the physical interface between the Communication Controller and the bus medium. Fully compliant with the FlexRay Electrical Physical Layer Specification, version 3.0.1 (acronym EPL).


Summary of Features

  • Compliant with the FlexRay Electrical Physical Layer Specification, version 3.0.1
  • Optimized for time-triggered in-vehicle networks with data transmission rates from 1 Mbit/s up to 10 Mbit/s
  • Optimized electromagnetic immunity (EMI)
  • Very low electromagnetic emission (EME), supporting large networks and complex bus topologies
  • Best-in-class ESD robustness of +/-10 kV according to HBM and +/-11 kV according to IEC61000-4-2
  • Supports 60 ns minimum bit time
  • Optimized digital inputs to minimize jitter
  • Integrated Bus Guardian Interface
  • Bus failure protection and error detection
  • Automatic voltage adaptation on the digital interface pins
  • High current digital outputs, optimized to drive long wires and high capacitive loads
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Powertrain
  • Chassis Control
  • Electrical Power Steering and Advanced Driver Assistance Systems
Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1355210-TLE9221SX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1355210-TLE9221SX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1355210-TLE9221SX
Win Source Part Number: 1355210-TLE9221SX Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. Type: Transceiver Mfr: Infineon Technologies Package: Bulk Product Status: Active Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: PG-SSOP16-2 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Voltage - Supply: 4.75V ~ 5.25V Data Rate: 10Mbps Protocol: FlexRay Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV

Win Source Part Number: 1355210-TLE9221SX
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
Type: Transceiver
Mfr: Infineon Technologies
Package: Bulk
Product Status: Active
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: PG-SSOP16-2
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Voltage - Supply: 4.75V ~ 5.25V
Data Rate: 10Mbps
Protocol: FlexRay
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100 mV

Buy Now Datasheet
Automotive Interface Transceiver IC - 710-TLE9221SX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Interface Transceiver IC
710-TLE9221SX
Automotive Interface Transceiver IC 710-TLE9221SX
TLE9221 - AUTOMOTIVE FLEXRAY TRA / 1/1 Transceiver Half FlexRay PG-SSOP16-2 Product overview: TLE9221SX from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9221SX can be used for catalog matching and distributor lookup.

TLE9221 - AUTOMOTIVE FLEXRAY TRA / 1/1 Transceiver Half FlexRay PG-SSOP16-2 Product overview: TLE9221SX from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9221SX can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Interface - Specialized
TLE9221SX
Interface - Specialized TLE9221SX
Interface - Specialized TRANSCEIVER

Interface - Specialized TRANSCEIVER

Buy Now Datasheet
Drivers, Receivers, Transceivers - TLE9221SX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLE9221SX
Drivers, Receivers, Transceivers TLE9221SX
TLE9221 - AUTOMOTIVE FLEXRAY TRA

TLE9221 - AUTOMOTIVE FLEXRAY TRA

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLE9221SX 1355210-TLE9221SX 710-TLE9221SX TLE9221SX TLE9221SX
Product Name Transceivers - Automotive Transceivers - FlexRay™ Transceivers - TLE9221SX Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Automotive Interface Transceiver IC Interface - Specialized Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage 3.3V; 5V; Other; 3.3 V ; 5 V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V 5V Other; 4.75V ~ 5.25V
Data Rate 10000 kbps 10000 kbps 10000 kbps 10000 to ? kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53150-20AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Controllers - CG8925AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
TSSOP Interface Transceiver IC - 754-CIC751EOM16TBBKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Filters - Active - PEB2260NV2.1-SICOFI - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers