Infineon Technologies AG Interface - Interface - Telecom - PEF4268TV1.2XT PEF4268TV1.2XT

Description
Manufacturer: Infineon Technologies Win Source Part Number: 045732-PEF4268TV1.2X T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Includes: DC / DC Converter Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 045732-PEF4268TV1.2X T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Includes: DC / DC Converter Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF4268TV1.2XT - 045732-PEF4268TV1.2XT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF4268TV1.2XT
045732-PEF4268TV1.2XT
Interface - Interface - Telecom - PEF4268TV1.2XT 045732-PEF4268TV1.2XT
Manufacturer: Infineon Technologies Win Source Part Number: 045732-PEF4268TV1.2X T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Includes: DC / DC Converter Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 045732-PEF4268TV1.2XT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: DC / DC Converter
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: P-DSO-24
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 045732-PEF4268TV1.2XT
Product Name Interface - Interface - Telecom - PEF4268TV1.2XT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI32280-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface - Specialized - AD8170AR-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 8-SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details