Infineon Technologies AG Interface Transceiver IC TLE6251DSXUMA2

Description
IC TRANSCEIVER FULL 1/1 DSO-8 Product overview: TLE6251DSXUMA2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6251DSXUMA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 DSO-8 Product overview: TLE6251DSXUMA2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6251DSXUMA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-TLE6251DSXUMA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE6251DSXUMA2
Interface Transceiver IC 710-TLE6251DSXUMA2
IC TRANSCEIVER FULL 1/1 DSO-8 Product overview: TLE6251DSXUMA2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6251DSXUMA2 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 DSO-8 Product overview: TLE6251DSXUMA2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE6251DSXUMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TLE6251DSXUMA2
CAN Interface IC TLE6251DSXUMA2
CAN Interface IC TRANSCEIVER

CAN Interface IC TRANSCEIVER

Buy Now
Can Transceiver, Aec-Q100, 1Mbaud, Soic8; Ic Interface Type Infineon - 43AC4082 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, Aec-Q100, 1Mbaud, Soic8; Ic Interface Type Infineon
43AC4082
Can Transceiver, Aec-Q100, 1Mbaud, Soic8; Ic Interface Type Infineon 43AC4082
CAN TRANSCEIVER, AEC-Q100, 1MBAUD, SOIC8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CAN TRANSCEIVER, AEC-Q100, 1MBAUD, SOIC8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TLE6251DSXUMA2 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TLE6251DSXUMA2
Drivers, Receivers, Transceivers TLE6251DSXUMA2
IC TRANSCEIVER FULL 1/1 DSO-8

IC TRANSCEIVER FULL 1/1 DSO-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE6251DSXUMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE6251DSXUMA2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE6251DSXUMA2
IC TRANSCEIVER FULL 1/1 DSO-8

IC TRANSCEIVER FULL 1/1 DSO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLE6251DSXUMA2 TLE6251DSXUMA2 43AC4082 TLE6251DSXUMA2 TLE6251DSXUMA2
Product Name Interface Transceiver IC CAN Interface IC Can Transceiver, Aec-Q100, 1Mbaud, Soic8; Ic Interface Type Infineon Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V Other; 4.75V ~ 5.25V Other
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Telecom - SI3225-G-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details