Infineon Technologies AG Interface Transceiver IC TLE7250LEXUMA1

Description
IC TRANSCEIVER HALF 1/1 TSON-8 Product overview: TLE7250LEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7250LEXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 TSON-8 Product overview: TLE7250LEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7250LEXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-TLE7250LEXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE7250LEXUMA1
Interface Transceiver IC 710-TLE7250LEXUMA1
IC TRANSCEIVER HALF 1/1 TSON-8 Product overview: TLE7250LEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7250LEXUMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 TSON-8 Product overview: TLE7250LEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7250LEXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE7250LEXUMA1 - Rochester Electronics
Newburyport, MA, United States
Interface Circuit, PDSO8

Interface Circuit, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE7250LEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE7250LEXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE7250LEXUMA1
IC TRANSCEIVER HALF 1/1 TSON-8

IC TRANSCEIVER HALF 1/1 TSON-8

Supplier's Site
Can Transceiver, 2Mbps, Tson-8; Ic Interface Type Infineon - 34AC2017 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 2Mbps, Tson-8; Ic Interface Type Infineon
34AC2017
Can Transceiver, 2Mbps, Tson-8; Ic Interface Type Infineon 34AC2017
CAN TRANSCEIVER, 2MBPS, TSON-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:TSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 2MBPS, TSON-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:TSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TLE7250LEXUMA1
CAN Interface IC TLE7250LEXUMA1
CAN Interface IC TRANSCEIVER

CAN Interface IC TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLE7250LEXUMA1 TLE7250LEXUMA1 TLE7250LEXUMA1 34AC2017 TLE7250LEXUMA1
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Can Transceiver, 2Mbps, Tson-8; Ic Interface Type Infineon CAN Interface IC
Device Type Transceiver Sensor Interface Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 4.75V ~ 5.25V Other Other; 4.5V
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Sensor Interface
View Details