Infineon Technologies AG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE9222LCXUMA1

Description
Win Source Part Number: 1345748-TLE9222LCXUM A1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: FlexRay Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 100 mV Data Rate: 10Mbps Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-TDFN Exposed Pad Supplier Device Package: PG-TSON-14-3 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE9222 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1345748-TLE9222LCXUM A1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: FlexRay Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 100 mV Data Rate: 10Mbps Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-TDFN Exposed Pad Supplier Device Package: PG-TSON-14-3 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE9222 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1345748-TLE9222LCXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1345748-TLE9222LCXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1345748-TLE9222LCXUMA1
Win Source Part Number: 1345748-TLE9222LCXUM A1 Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: FlexRay Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 100 mV Data Rate: 10Mbps Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-TDFN Exposed Pad Supplier Device Package: PG-TSON-14-3 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: TLE9222 Product Status: Obsolete

Win Source Part Number: 1345748-TLE9222LCXUMA1
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 5,000
Protocol: FlexRay
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 100 mV
Data Rate: 10Mbps
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-TDFN Exposed Pad
Supplier Device Package: PG-TSON-14-3
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: TLE9222
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 710-TLE9222LCXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE9222LCXUMA1
Interface Transceiver IC 710-TLE9222LCXUMA1
IC TRANSCEIVER 1/1 TSON-14 Product overview: TLE9222LCXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9222LCXUMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 TSON-14 Product overview: TLE9222LCXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9222LCXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Interface - Specialized
TLE9222LCXUMA1
Interface - Specialized TLE9222LCXUMA1
Interface - Specialized TRANSCEIVER

Interface - Specialized TRANSCEIVER

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE9222LCXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE9222LCXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE9222LCXUMA1
IC TRANSCEIVER 1/1 TSON-14

IC TRANSCEIVER 1/1 TSON-14

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1345748-TLE9222LCXUMA1 710-TLE9222LCXUMA1 TLE9222LCXUMA1 TLE9222LCXUMA1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Interface - Specialized Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Data Rate 10000 kbps 10000 kbps 4000 to ? kbps
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3211-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS90C032QML-SP LVDS Quad CMOS Differential Line Receiver - 5962L9583401VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
# of Tx 4 #
View Details
3 suppliers