Win Source Part Number: 1339825-TLE9350SJXTM
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 5Mbps
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-8 Product overview: TLE9350SJXTMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9350SJXTMA1 can be used for catalog matching and distributor lookup.
INFINEON CAN INTERFACE IC TLE9350SJXTMA1
INFINEON CAN INTERFACE IC TLE9350SJXTMA1
INFINEON CAN INTERFACE IC TLE9350SJXTMA1
IC TRANSCEIVER HALF 1/1 DSO-8
IN VEHICLE NETWORK ICS, PG-DSO-8
CAN FD TRANSCEIVER, -40 TO 150DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1339825-TLE9350SJXTMA1 | 710-TLE9350SJXTMA1 | 2584149P | TLE9350SJXTMA1 | TLE9350SJXTMA1 | 32AK5052 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | CAN Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Can Fd Transceiver, -40 To 150Deg C Rohs Compliant Infineon |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | ||
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |