IC TELECOM INTERFACE 324-LBGA Product overview: PEF 24628 E V1.2-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 24628 E V1.2-G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 791692-PEF 24628 E V1.2-G
Series: SOCRATES
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 324-LBGA
Number of Circuits: 1
Mounting: SMD
Power (Watts): 650mW
Operating Supply Voltage: 1.5V, 3.3V
Function: EFM-(Ethernet First Mile) Symmetrical DSL Transceiver
Interface: HDLC, Parallel, Serial
Part Status: Obsolete(EOL)
Includes: Bit Error Tester, Echo Cancellation and Equalization, PHY Aggregation Function (PAF)
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-LBGA-324-2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE 324-LBGA
Telecom IC EFM-(Ethernet First Mile) Symmetrical DSL Transceiver PG-LBGA-324-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PEF 24628 E V1.2-G | 791692-PEF 24628 E V1.2-G | PEF 24628 E V1.2-G | PEF 24628 E V1.2-G |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PEF 24628 E V1.2-G | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface; Transceiver | Sensor Interface | |
| Supply Voltage | Other; 1.5V, 3.3V | Other; 1.5V~ 3.3V | 3.3V; Other | 3.3V; Other; 1.5V, 3.3V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |