Win Source Part Number: 1338088-TLE9221SXXUM
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Protocol: FlexRay
Number of Drivers/Receivers: 1/1
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: PG-SSOP16-2
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: TLE9221
Product Status: Obsolete
IC TRANSCEIVER 1/1 SSOP16-2 Product overview: TLE9221SXXUMA2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9221SXXUMA2 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 SSOP16-2
Interface - Specialized TRANSCEIVER
IC TRANSCEIVER 1/1 SSOP16-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1338088-TLE9221SXXUMA2 | 710-TLE9221SXXUMA2 | TLE9221SXXUMA2 | TLE9221SXXUMA2 | TLE9221SXXUMA2 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface - Specialized | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | 5V | Other; 4.75V ~ 5.25V |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SSOP | Tape & Reel (TR) | SSOP | SSOP-16 | SSOP; 16-SSOP (0.209", 5.30mm Width) |