Infineon Technologies AG Interface Transceiver IC TLE8457ALEXUMA1

Description
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457ALEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457ALEXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457ALEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457ALEXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-TLE8457ALEXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE8457ALEXUMA1
Interface Transceiver IC 710-TLE8457ALEXUMA1
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457ALEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457ALEXUMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457ALEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457ALEXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 962257-TLE8457ALEXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
962257-TLE8457ALEXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 962257-TLE8457ALEXUMA1
Win Source Part Number: 962257-TLE8457ALEXUM A1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 5,000 Protocol: LINbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 175 mV Voltage - Supply: 5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-TDFN Exposed Pad Supplier Device Package: PG-TSON-8-1 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE8457ALEXUMA1TR,TL E8457ALEXUMA1DKR,SP0 01423978,TLE8457ALEX UMA1-ND,TLE8457ALEXU MA1CT Base Product Number: TLE8457 Product Status: Not For New Designs

Win Source Part Number: 962257-TLE8457ALEXUMA1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 5,000
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 175 mV
Voltage - Supply: 5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-TDFN Exposed Pad
Supplier Device Package: PG-TSON-8-1
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE8457ALEXUMA1TR,TLE8457ALEXUMA1DKR,SP001423978,TLE8457ALEXUMA1-ND,TLE8457ALEXUMA1CT
Base Product Number: TLE8457
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
TLE8457ALEXUMA1
LIN Transceivers TLE8457ALEXUMA1
LIN Transceivers TRANSCEIVER

LIN Transceivers TRANSCEIVER

Buy Now Datasheet
Lin Transceiver, Aec-Q100, 20Kbps, Soic8; Output Voltage Infineon - 33AC5523 - Newark, An Avnet Company
Chicago, IL, United States
Lin Transceiver, Aec-Q100, 20Kbps, Soic8; Output Voltage Infineon
33AC5523
Lin Transceiver, Aec-Q100, 20Kbps, Soic8; Output Voltage Infineon 33AC5523
LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOIC8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

LIN TRANSCEIVER, AEC-Q100, 20KBPS, SOIC8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE8457ALEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE8457ALEXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE8457ALEXUMA1
IC TRANSCEIVER 1/1 TSON-8

IC TRANSCEIVER 1/1 TSON-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLE8457ALEXUMA1 962257-TLE8457ALEXUMA1 TLE8457ALEXUMA1 33AC5523 TLE8457ALEXUMA1
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LIN Transceivers Lin Transceiver, Aec-Q100, 20Kbps, Soic8; Output Voltage Infineon Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 5V Other; 5V Other; 5.5V Other
Data Rate 160 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512819P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Driver, Buffer
Features RoHS
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 963193-74HCT4053BQ,115 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 722-SI2435-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers