Manufacturer: Infineon Technologies
Win Source Part Number: 791687-PEF 2256 E V2.2-G
Series: FALC
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 81-LBGA
Number of Circuits: 1
Mounting: SMD
Power (Watts): 250mW
Operating Supply Voltage: 1.8V, 3.3V
Function: Framer, Line Interface Unit (LIU)
Interface: E1, HDLC, J1, T1
Part Status: Obsolete(EOL)
Includes: Clock Generation, Line Monitor Protection, Power-Down, Receive Line Monitor Mode, Remote Alarm Generation / Checking, Tristate
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80mA
Manufacturer Package: P-LBGA-81
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC TELECOM INTERFACE 81LBGA Product overview: PEF 2256 E V2.2-G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF 2256 E V2.2-G can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 81LBGA
Telecom IC Framer, Line Interface Unit (LIU) P-LBGA-81
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 791687-PEF 2256 E V2.2-G | 702-PEF 2256 E V2.2-G | PEF 2256 E V2.2-G | PEF 2256 E V2.2-G |
| Product Name | Interface - Interface - Telecom - PEF 2256 E V2.2-G | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 1.8V~ 3.3V | Other; 1.8V, 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 3.3V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |