Infineon Technologies AG Integrated Circuits (ICs) - Interface - Specialized TLE9241QUXUMA1

Description
Win Source Part Number: 1354367-TLE9241QUXUM A1 Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Exposed Pad Supplier Device Package: PG-TQFP-48-9 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V, 5.5V ~ 40V Interface: SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1354367-TLE9241QUXUM A1 Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Exposed Pad Supplier Device Package: PG-TQFP-48-9 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V, 5.5V ~ 40V Interface: SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1354367-TLE9241QUXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1354367-TLE9241QUXUMA1
Integrated Circuits (ICs) - Interface - Specialized 1354367-TLE9241QUXUMA1
Win Source Part Number: 1354367-TLE9241QUXUM A1 Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Exposed Pad Supplier Device Package: PG-TQFP-48-9 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V, 5.5V ~ 40V Interface: SPI

Win Source Part Number: 1354367-TLE9241QUXUMA1
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: PG-TQFP-48-9
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V, 5.5V ~ 40V
Interface: SPI

Buy Now Datasheet
Specialized - TLE9241QUXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TLE9241QUXUMA1
Specialized TLE9241QUXUMA1
Automotive Interface PG-TQFP-48-9

Automotive Interface PG-TQFP-48-9

Buy Now Datasheet
Interface - Specialized - TLE9241QUXUMA1 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TLE9241QUXUMA1
Interface - Specialized TLE9241QUXUMA1
TRANSMISSION_ICS PG-TQFP-48

TRANSMISSION_ICS PG-TQFP-48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - TLE9241QUXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TLE9241QUXUMA1
Integrated Circuits (ICs) - Interface - Specialized TLE9241QUXUMA1
TRANSMISSION_ICS PG-TQFP-48

TRANSMISSION_ICS PG-TQFP-48

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1354367-TLE9241QUXUMA1 TLE9241QUXUMA1 TLE9241QUXUMA1 TLE9241QUXUMA1
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface Transceiver IC - 753-ADM6996LCX-AC-R-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details