IC TRANSCEIVER HALF 1/1 TSON-14 Product overview: TLE9252VLCXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9252VLCXUMA1 can be used for catalog matching and distributor lookup.
Interface Circuit
INFINEON CAN INTERFACE IC TLE9252VLCXUMA
INFINEON CAN INTERFACE IC TLE9252VLCXUMA
INFINEON CAN INTERFACE IC TLE9252VLCXUMA
CAN FD TRANSCEIVER, 5MBPS, -40TO150DEG C ROHS COMPLIANT: YES
IC TRANSCEIVER HALF 1/1 TSON-14
IC TRANSCEIVER HALF 1/1 TSON-14
CAN Interface IC TRANSCEIVER
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLE9252VLCXUMA1 | TLE9252VLCXUMA1 | 2584145 | 39AH9347 | TLE9252VLCXUMA1 | TLE9252VLCXUMA1 | TLE9252VLCXUMA1 |
| Product Name | Interface Transceiver IC | CAN Interface Ics | Can Fd Transceiver, 5Mbps, -40To150Deg C Rohs Compliant Infineon | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | CAN Interface IC | |
| Device Type | Transceiver | Sensor Interface | Transceiver; Transceiver | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | ||||
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 to ? kbps |