IC TRANSCEIVER HALF 1/1 DSO-14 Product overview: TLE9252VSKXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9252VSKXUMA1 can be used for catalog matching and distributor lookup.
INFINEON CAN INTERFACE IC TLE9252VSKXUMA
INFINEON CAN INTERFACE IC TLE9252VSKXUMA
INFINEON CAN INTERFACE IC TLE9252VSKXUMA
Win Source Part Number: 1261614-TLE9252VSKXU
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-14
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLE9252VSKXUMA1D
Base Product Number: TLE9252
CAN FD TRANSCEIVER, 5MBPS, -40TO150DEG C ROHS COMPLIANT: YES
CAN Interface IC TRANSCEIVER
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLE9252VSKXUMA1 | 2584147 | 1261614-TLE9252VSKXUMA1 | 39AH9348 | TLE9252VSKXUMA1 | TLE9252VSKXUMA1 |
| Product Name | Interface Transceiver IC | CAN Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Can Fd Transceiver, 5Mbps, -40To150Deg C Rohs Compliant Infineon | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | |||
| Data Rate | 5000 kbps | 5000 kbps | 5000 kbps | 5000 kbps | 5000 to ? kbps |