Infineon Technologies AG Interface Transceiver IC TLE8457CLEXUMA1

Description
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457CLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457CLEXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457CLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457CLEXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-TLE8457CLEXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TLE8457CLEXUMA1
Interface Transceiver IC 710-TLE8457CLEXUMA1
IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457CLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457CLEXUMA1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 TSON-8 Product overview: TLE8457CLEXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE8457CLEXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE8457CLEXUMA1 - Rochester Electronics
Newburyport, MA, United States
Line Transceiver

Line Transceiver

Supplier's Site Datasheet
Lin Transceiver, 20Kbps, Tson-8; Output Voltage Infineon - 99AC9763 - Newark, An Avnet Company
Chicago, IL, United States
Lin Transceiver, 20Kbps, Tson-8; Output Voltage Infineon
99AC9763
Lin Transceiver, 20Kbps, Tson-8; Output Voltage Infineon 99AC9763
LIN TRANSCEIVER, 20KBPS, TSON-8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Baud Rate:-; Interface Case Style:TSON; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

LIN TRANSCEIVER, 20KBPS, TSON-8; Output Voltage:-; Output Current:-; Supply Voltage Min:5.5V; Supply Voltage Max:28V; Baud Rate:-; Interface Case Style:TSON; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
TLE8457CLEXUMA1
LIN Transceivers TLE8457CLEXUMA1
LIN Transceivers

LIN Transceivers

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TLE8457CLEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TLE8457CLEXUMA1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TLE8457CLEXUMA1
IC TRANSCEIVER 1/1 TSON-8

IC TRANSCEIVER 1/1 TSON-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-TLE8457CLEXUMA1 TLE8457CLEXUMA1 99AC9763 TLE8457CLEXUMA1 TLE8457CLEXUMA1
Product Name Interface Transceiver IC Lin Transceiver, 20Kbps, Tson-8; Output Voltage Infineon LIN Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
Data Rate 20 kbps
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1414-6B
View Details
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261044-SI2439-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details