IC TXRX CAN 1MBPS PG-DSO-8 Product overview: TLE7250G from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE7250G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 032813-TLE7250G
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: PG-DSO-8
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Interface Circuit, PDSO8
CAN Interface IC Transceiver w/o wake up 1Mbit
HIGH SPEED CAN TRANSCEIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLE7250G | 032813-TLE7250G | TLE7250G | TLE7250G | TLE7250G |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TLE7250G | CAN Interface IC | Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Receiver; Transceiver | Sensor Interface | Transceiver; Transceiver | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | ||
| Package Type | Reel - TR | PG-DSO-8 | DSO8 | SOIC; 8-SOIC (0.154", 3.90mm Width) | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.5 V ~ 5.5 V |