IC TRANSCEIVER 1/1 DSO-8 Product overview: TLE9251VSJXUMA1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TLE9251VSJXUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261609-TLE9251VSJXU
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE9251VSJXUMA1,TLE9
Base Product Number: TLE9251
Product Status: Not For New Designs
Interface Circuit, PDSO8
IC TRANSCEIVER 1/1 DSO-8
CAN Interface IC TRANSCEIVER
CAN FD TRANSCEIVER, AEC-Q100, 5MBPS, SOIC; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC TRANSCEIVER 1/1 DSO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-TLE9251VSJXUMA1 | 1261609-TLE9251VSJXUMA1 | TLE9251VSJXUMA1 | TLE9251VSJXUMA1 | TLE9251VSJXUMA1 | 93AC7344 | TLE9251VSJXUMA1 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | CAN Interface IC | Can Fd Transceiver, Aec-Q100, 5Mbps, Soic; Ic Interface Type Infineon | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Sensor Interface | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 3V | Other | ||
| Data Rate | 5000 kbps | 5000 to ? kbps |