Infineon Technologies AG Interface - Interface - Telecom - PEF4268T PEF4268T

Description
Manufacturer: Infineon Technologies Win Source Part Number: 209807-PEF4268T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Includes: DC / DC Converter Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 209807-PEF4268T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Includes: DC / DC Converter Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF4268T - 209807-PEF4268T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF4268T
209807-PEF4268T
Interface - Interface - Telecom - PEF4268T 209807-PEF4268T
Manufacturer: Infineon Technologies Win Source Part Number: 209807-PEF4268T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Includes: DC / DC Converter Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-DSO-24 Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 209807-PEF4268T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: DC / DC Converter
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: P-DSO-24
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 209807-PEF4268T
Product Name Interface - Interface - Telecom - PEF4268T
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CY7C63813-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers