L-com, Inc. Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Designed for environments where ordinary cables fail, this exclusive ultra flexible Category 5E shielded bulk cable from L-com is built to take a beating. With a Halogen-Free PUR jacket, this... | |
| For Protection against EMI/RFI interference L-com's High-Performance Category 5e Shielded bulk cable is the perfect choice. Designed for today's hi-speed networks, this Category 5e cable from L-com is made to... | |
| For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made... | |
| For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke... | |
| For Protection against EMI/RFI interference, L-com's High-Performance Category 6a Shielded LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke... | |
| For Protection against EMI/RFI interference, L-com's High-Performance Double Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low... | |
| For Protection against EMI/RFI interference, L-com's High-Performance Foil Shielded Category rated LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low... | |
| High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring RJ11 plugs and Cross Wiring, these cables are designed... | |
| In stock and ready to ship same day, L-com's 10gigabit, Category 6a TFDLC6A-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, shielded, high-flex cables... | |
| In stock and ready to ship same day, L-com's Category 5e TD22C5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, high-flex cables are required. | |
| In stock and ready to ship same day, L-com's Category 5e TD24C5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, high-flex cables are required. | |
| In stock and ready to ship same day, L-com's Category 5e TDP24C5E-BLK line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged cables are required. This... | |
| In stock and ready to ship same day, L-com's Category 5e TFD22C5E-TEL line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, shielded, high-flex cables are... | |
| In stock and ready to ship same day, L-com's Category 5e TFD24C5E-TEL line of outdoor, industrial bulk Ethernet cable is designed for extreme applications where rugged, shielded, high-flex cables are... | |
| L-com's High-Performance Category 6 LSZH bulk cable is designed for environments where PVC's combustive toxicity is restricted. Built with 23AWG solid conductors and standard TIA wiring, the cable is perfect... | |
| L-com's line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature ultra-violet resistant jackets. These jackets are pressure extruded over the cable... | |
| L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and... | |
| L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for... | |
| L-com's TFDA line of extreme temperature cables are designed for applications where rugged, shielded, flexible cables are required such as aerospace, high temp, military and aerospace-lite. These cables are ideal... | |
| L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These FR-TPE (flame retardant... | |
| L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure... | |
| Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil... | |
| Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding... | |
| Maximize performance in your next cabling project with L-com's Category 5E twisted pair cabling. This PVC-jacketed cable is EIA568 color-coded for compatibility with standard installations. Category 5E cabling is perfect... | |
| Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil... | |
| Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding... | |
| Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for... | |
| Maximize performance in your next cabling project with L-com's Category 6A shielded, twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil... | |
| Maximize performance in your next cabling project with L-com's Category 6a twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations and shielded for protection against EMI/RFI... | |
| Maximize performance in your next cabling project with L-com's Plenum rated Category 6A shielded, Ethernet cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A... | |
| N Female Bulkhead to BNC Female Bulkhead Cable Assembly using RG58 Coax, 1 FT L-com N female bulkhead to BNC female bulkhead cable assembly using RG58 coax, 1 FT is... | |
| N Female Bulkhead to BNC Female Bulkhead Cable Assembly using RG58 Coax, 1.5 FT L-com N female bulkhead to BNC female bulkhead cable assembly using RG58 coax, 1.5 FT is... | |
| N Female Bulkhead to BNC Female Bulkhead Cable Assembly using RG58 Coax, 10 FT L-com N female bulkhead to BNC female bulkhead cable assembly using RG58 coax, 10 FT is... | |
| N Female Bulkhead to BNC Female Bulkhead Cable Assembly using RG58 Coax, 2 FT L-com N female bulkhead to BNC female bulkhead cable assembly using RG58 coax, 2 FT is... | |
| N Female Bulkhead to BNC Female Bulkhead Cable Assembly using RG58 Coax, 3 FT L-com N female bulkhead to BNC female bulkhead cable assembly using RG58 coax, 3 FT is... | |
| N Female Bulkhead to BNC Female Bulkhead Cable Assembly using RG58 Coax, 4 FT L-com N female bulkhead to BNC female bulkhead cable assembly using RG58 coax, 4 FT is... | |
| N Female Bulkhead to BNC Female Bulkhead Cable Assembly using RG58 Coax, 5 FT L-com N female bulkhead to BNC female bulkhead cable assembly using RG58 coax, 5 FT is... | |
| N Female Bulkhead to BNC Female Bulkhead Cable Assembly using RG58 Coax, 6 FT L-com N female bulkhead to BNC female bulkhead cable assembly using RG58 coax, 6 FT is... | |
| N Female Bulkhead to BNC Female Cable Assembly using RG58 Coax, 1 FT L-com N female bulkhead to BNC female cable assembly using RG58 coax, 1 FT is available for... | |
| N Female Bulkhead to BNC Female Cable Assembly using RG58 Coax, 1.5 FT L-com N female bulkhead to BNC female cable assembly using RG58 coax, 1.5 FT is available for... | |
| N Female Bulkhead to BNC Female Cable Assembly using RG58 Coax, 10 FT L-com N female bulkhead to BNC female cable assembly using RG58 coax, 10 FT is available for... | |
| N Female Bulkhead to BNC Female Cable Assembly using RG58 Coax, 2 FT L-com N female bulkhead to BNC female cable assembly using RG58 coax, 2 FT is available for... | |
| N Female Bulkhead to BNC Female Cable Assembly using RG58 Coax, 3 FT L-com N female bulkhead to BNC female cable assembly using RG58 coax, 3 FT is available for... | |
| N Female Bulkhead to BNC Female Cable Assembly using RG58 Coax, 4 FT L-com N female bulkhead to BNC female cable assembly using RG58 coax, 4 FT is available for... | |
| N Female Bulkhead to BNC Female Cable Assembly using RG58 Coax, 5 FT L-com N female bulkhead to BNC female cable assembly using RG58 coax, 5 FT is available for... | |
| N Female Bulkhead to BNC Female Cable Assembly using RG58 Coax, 6 FT L-com N female bulkhead to BNC female cable assembly using RG58 coax, 6 FT is available for... | |
| N Female Bulkhead to BNC Male Cable Assembly using RG58 Coax, 1 FT L-com N female bulkhead to BNC male cable assembly using RG58 coax, 1 FT is available for... | |
| N Female Bulkhead to BNC Male Cable Assembly using RG58 Coax, 1.5 FT L-com N female bulkhead to BNC male cable assembly using RG58 coax, 1.5 FT is available for... | |
| N Female Bulkhead to BNC Male Cable Assembly using RG58 Coax, 10 FT L-com N female bulkhead to BNC male cable assembly using RG58 coax, 10 FT is available for... | |
| N Female Bulkhead to BNC Male Cable Assembly using RG58 Coax, 2 FT L-com N female bulkhead to BNC male cable assembly using RG58 coax, 2 FT is available for... | |
| N Female Bulkhead to BNC Male Cable Assembly using RG58 Coax, 3 FT L-com N female bulkhead to BNC male cable assembly using RG58 coax, 3 FT is available for... | |
| N Female Bulkhead to BNC Male Cable Assembly using RG58 Coax, 4 FT L-com N female bulkhead to BNC male cable assembly using RG58 coax, 4 FT is available for... | |
| N Female Bulkhead to BNC Male Cable Assembly using RG58 Coax, 5 FT L-com N female bulkhead to BNC male cable assembly using RG58 coax, 5 FT is available for... | |
| N Female Bulkhead to BNC Male Cable Assembly using RG58 Coax, 6 FT L-com N female bulkhead to BNC male cable assembly using RG58 coax, 6 FT is available for... | |
| N Female Bulkhead to BNC Male Right Angle Cable Assembly using RG58 Coax, 1 FT L-com N female bulkhead to BNC male right angle cable assembly using RG58 coax, 1... | |
| N Female Bulkhead to BNC Male Right Angle Cable Assembly using RG58 Coax, 1.5 FT L-com N female bulkhead to BNC male right angle cable assembly using RG58 coax, 1.5... | |
| N Female Bulkhead to BNC Male Right Angle Cable Assembly using RG58 Coax, 10 FT L-com N female bulkhead to BNC male right angle cable assembly using RG58 coax, 10... | |
| N Female Bulkhead to BNC Male Right Angle Cable Assembly using RG58 Coax, 2 FT L-com N female bulkhead to BNC male right angle cable assembly using RG58 coax, 2... | |
| N Female Bulkhead to BNC Male Right Angle Cable Assembly using RG58 Coax, 3 FT L-com N female bulkhead to BNC male right angle cable assembly using RG58 coax, 3... | |
| N Female Bulkhead to BNC Male Right Angle Cable Assembly using RG58 Coax, 4 FT L-com N female bulkhead to BNC male right angle cable assembly using RG58 coax, 4... | |
| N Female Bulkhead to BNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT L-com N female bulkhead to BNC male right angle cable assembly using RG58 coax, 5... | |
| N Female Bulkhead to BNC Male Right Angle Cable Assembly using RG58 Coax, 6 FT L-com N female bulkhead to BNC male right angle cable assembly using RG58 coax, 6... | |
| N Female Bulkhead to SMA Female Bulkhead Cable Assembly using RG58 Coax, 3 FT L-com N female bulkhead to SMA female bulkhead cable assembly using RG58 coax, 3 FT is... | |
| N Female Bulkhead to SMA Female Bulkhead Cable Assembly using RG58 Coax, 4 FT L-com N female bulkhead to SMA female bulkhead cable assembly using RG58 coax, 4 FT is... | |
| N Female Bulkhead to SMA Female Bulkhead Cable Assembly using RG58 Coax, 5 FT L-com N female bulkhead to SMA female bulkhead cable assembly using RG58 coax, 5 FT is... | |
| N Female Bulkhead to SMA Female Bulkhead Cable Assembly using RG58 Coax, 6 FT L-com N female bulkhead to SMA female bulkhead cable assembly using RG58 coax, 6 FT is... | |
| N Female Bulkhead to TNC Female Bulkhead Cable Assembly using RG58 Coax, 1 FT L-com N female bulkhead to TNC female bulkhead cable assembly using RG58 coax, 1 FT is... | |
| N Female Bulkhead to TNC Female Bulkhead Cable Assembly using RG58 Coax, 1.5 FT L-com N female bulkhead to TNC female bulkhead cable assembly using RG58 coax, 1.5 FT is... | |
| N Female Bulkhead to TNC Female Bulkhead Cable Assembly using RG58 Coax, 10 FT L-com N female bulkhead to TNC female bulkhead cable assembly using RG58 coax, 10 FT is... | |
| N Female Bulkhead to TNC Female Bulkhead Cable Assembly using RG58 Coax, 2 FT L-com N female bulkhead to TNC female bulkhead cable assembly using RG58 coax, 2 FT is... | |
| N Female Bulkhead to TNC Female Bulkhead Cable Assembly using RG58 Coax, 3 FT L-com N female bulkhead to TNC female bulkhead cable assembly using RG58 coax, 3 FT is... | |
| N Female Bulkhead to TNC Female Bulkhead Cable Assembly using RG58 Coax, 4 FT L-com N female bulkhead to TNC female bulkhead cable assembly using RG58 coax, 4 FT is... | |
| N Female Bulkhead to TNC Female Bulkhead Cable Assembly using RG58 Coax, 5 FT L-com N female bulkhead to TNC female bulkhead cable assembly using RG58 coax, 5 FT is... | |
| N Female Bulkhead to TNC Female Bulkhead Cable Assembly using RG58 Coax, 6 FT L-com N female bulkhead to TNC female bulkhead cable assembly using RG58 coax, 6 FT is... | |
| N Female Bulkhead to TNC Female Cable Assembly using RG58 Coax, 1 FT L-com N female bulkhead to TNC female cable assembly using RG58 coax, 1 FT is available for... | |
| N Female Bulkhead to TNC Female Cable Assembly using RG58 Coax, 1.5 FT L-com N female bulkhead to TNC female cable assembly using RG58 coax, 1.5 FT is available for... | |
| N Female Bulkhead to TNC Female Cable Assembly using RG58 Coax, 10 FT L-com N female bulkhead to TNC female cable assembly using RG58 coax, 10 FT is available for... | |
| N Female Bulkhead to TNC Female Cable Assembly using RG58 Coax, 2 FT L-com N female bulkhead to TNC female cable assembly using RG58 coax, 2 FT is available for... | |
| N Female Bulkhead to TNC Female Cable Assembly using RG58 Coax, 3 FT L-com N female bulkhead to TNC female cable assembly using RG58 coax, 3 FT is available for... | |
| N Female Bulkhead to TNC Female Cable Assembly using RG58 Coax, 4 FT L-com N female bulkhead to TNC female cable assembly using RG58 coax, 4 FT is available for... | |
| N Female Bulkhead to TNC Female Cable Assembly using RG58 Coax, 5 FT L-com N female bulkhead to TNC female cable assembly using RG58 coax, 5 FT is available for... | |
| N Female Bulkhead to TNC Female Cable Assembly using RG58 Coax, 6 FT L-com N female bulkhead to TNC female cable assembly using RG58 coax, 6 FT is available for... | |
| N Female Bulkhead to TNC Male Cable Assembly using RG58 Coax, 1 FT L-com N female bulkhead to TNC male cable assembly using RG58 coax, 1 FT is available for... | |
| N Female Bulkhead to TNC Male Cable Assembly using RG58 Coax, 1.5 FT L-com N female bulkhead to TNC male cable assembly using RG58 coax, 1.5 FT is available for... | |
| N Female Bulkhead to TNC Male Cable Assembly using RG58 Coax, 10 FT L-com N female bulkhead to TNC male cable assembly using RG58 coax, 10 FT is available for... | |
| N Female Bulkhead to TNC Male Cable Assembly using RG58 Coax, 2 FT L-com N female bulkhead to TNC male cable assembly using RG58 coax, 2 FT is available for... | |
| N Female Bulkhead to TNC Male Cable Assembly using RG58 Coax, 3 FT L-com N female bulkhead to TNC male cable assembly using RG58 coax, 3 FT is available for... | |
| N Female Bulkhead to TNC Male Cable Assembly using RG58 Coax, 4 FT L-com N female bulkhead to TNC male cable assembly using RG58 coax, 4 FT is available for... | |
| N Female Bulkhead to TNC Male Cable Assembly using RG58 Coax, 5 FT L-com N female bulkhead to TNC male cable assembly using RG58 coax, 5 FT is available for... | |
| N Female Bulkhead to TNC Male Cable Assembly using RG58 Coax, 6 FT L-com N female bulkhead to TNC male cable assembly using RG58 coax, 6 FT is available for... | |
| N Female Bulkhead to TNC Male Right Angle Cable Assembly using RG58 Coax, 1 FT L-com N female bulkhead to TNC male right angle cable assembly using RG58 coax, 1... | |
| N Female Bulkhead to TNC Male Right Angle Cable Assembly using RG58 Coax, 1.5 FT L-com N female bulkhead to TNC male right angle cable assembly using RG58 coax, 1.5... | |
| N Female Bulkhead to TNC Male Right Angle Cable Assembly using RG58 Coax, 10 FT L-com N female bulkhead to TNC male right angle cable assembly using RG58 coax, 10... | |
| N Female Bulkhead to TNC Male Right Angle Cable Assembly using RG58 Coax, 2 FT L-com N female bulkhead to TNC male right angle cable assembly using RG58 coax, 2... | |
| N Female Bulkhead to TNC Male Right Angle Cable Assembly using RG58 Coax, 3 FT L-com N female bulkhead to TNC male right angle cable assembly using RG58 coax, 3... | |
| N Female Bulkhead to TNC Male Right Angle Cable Assembly using RG58 Coax, 4 FT L-com N female bulkhead to TNC male right angle cable assembly using RG58 coax, 4... | |
| N Female Bulkhead to TNC Male Right Angle Cable Assembly using RG58 Coax, 5 FT L-com N female bulkhead to TNC male right angle cable assembly using RG58 coax, 5... | |
| N Female Bulkhead to TNC Male Right Angle Cable Assembly using RG58 Coax, 6 FT L-com N female bulkhead to TNC male right angle cable assembly using RG58 coax, 6... | |
| N Male Right Angle to BNC Female Bulkhead Cable Assembly using RG58 Coax, 1 FT L-com N male right angle to BNC female bulkhead cable assembly using RG58 coax, 1... | |
| N Male Right Angle to BNC Female Bulkhead Cable Assembly using RG58 Coax, 1.5 FT L-com N male right angle to BNC female bulkhead cable assembly using RG58 coax, 1.5... | |
| N Male Right Angle to BNC Female Bulkhead Cable Assembly using RG58 Coax, 10 FT L-com N male right angle to BNC female bulkhead cable assembly using RG58 coax, 10... | |
| N Male Right Angle to BNC Female Bulkhead Cable Assembly using RG58 Coax, 2 FT L-com N male right angle to BNC female bulkhead cable assembly using RG58 coax, 2... | |
| N Male Right Angle to BNC Female Bulkhead Cable Assembly using RG58 Coax, 3 FT L-com N male right angle to BNC female bulkhead cable assembly using RG58 coax, 3... | |
| N Male Right Angle to BNC Female Bulkhead Cable Assembly using RG58 Coax, 4 FT L-com N male right angle to BNC female bulkhead cable assembly using RG58 coax, 4... | |
| N Male Right Angle to BNC Female Bulkhead Cable Assembly using RG58 Coax, 5 FT L-com N male right angle to BNC female bulkhead cable assembly using RG58 coax, 5... | |
| N Male Right Angle to BNC Female Bulkhead Cable Assembly using RG58 Coax, 6 FT L-com N male right angle to BNC female bulkhead cable assembly using RG58 coax, 6... | |
| N Male Right Angle to SMA Female Bulkhead Cable Assembly using RG58 Coax, 1 FT L-com N male right angle to SMA female bulkhead cable assembly using RG58 coax, 1... | |
| N Male Right Angle to SMA Female Bulkhead Cable Assembly using RG58 Coax, 1.5 FT L-com N male right angle to SMA female bulkhead cable assembly using RG58 coax, 1.5... | |
| N Male Right Angle to SMA Female Bulkhead Cable Assembly using RG58 Coax, 10 FT L-com N male right angle to SMA female bulkhead cable assembly using RG58 coax, 10... | |
| N Male Right Angle to SMA Female Bulkhead Cable Assembly using RG58 Coax, 2 FT L-com N male right angle to SMA female bulkhead cable assembly using RG58 coax, 2... | |
| N Male Right Angle to SMA Female Bulkhead Cable Assembly using RG58 Coax, 3 FT L-com N male right angle to SMA female bulkhead cable assembly using RG58 coax, 3... | |
| N Male Right Angle to SMA Female Bulkhead Cable Assembly using RG58 Coax, 4 FT L-com N male right angle to SMA female bulkhead cable assembly using RG58 coax, 4... | |
| N Male Right Angle to SMA Female Bulkhead Cable Assembly using RG58 Coax, 5 FT L-com N male right angle to SMA female bulkhead cable assembly using RG58 coax, 5... | |
| N Male Right Angle to SMA Female Bulkhead Cable Assembly using RG58 Coax, 6 FT L-com N male right angle to SMA female bulkhead cable assembly using RG58 coax, 6... | |
| N Male Right Angle to TNC Female Cable Assembly using RG58 Coax, 1 FT L-com N male right angle to TNC female cable assembly using RG58 coax, 1 FT is... | |
| N Male Right Angle to TNC Female Cable Assembly using RG58 Coax, 1.5 FT L-com N male right angle to TNC female cable assembly using RG58 coax, 1.5 FT is... | |
| N Male Right Angle to TNC Female Cable Assembly using RG58 Coax, 10 FT L-com N male right angle to TNC female cable assembly using RG58 coax, 10 FT is... | |
| N Male Right Angle to TNC Female Cable Assembly using RG58 Coax, 2 FT L-com N male right angle to TNC female cable assembly using RG58 coax, 2 FT is... | |
| N Male Right Angle to TNC Female Cable Assembly using RG58 Coax, 3 FT L-com N male right angle to TNC female cable assembly using RG58 coax, 3 FT is... | |
| N Male Right Angle to TNC Female Cable Assembly using RG58 Coax, 4 FT L-com N male right angle to TNC female cable assembly using RG58 coax, 4 FT is... | |
| N Male Right Angle to TNC Female Cable Assembly using RG58 Coax, 5 FT L-com N male right angle to TNC female cable assembly using RG58 coax, 5 FT is... | |
| N Male Right Angle to TNC Female Cable Assembly using RG58 Coax, 6 FT L-com N male right angle to TNC female cable assembly using RG58 coax, 6 FT is... | |
| Premium SVHS (S-Video) cable utilizes two 75 Ohm coaxial lines in a compact round PVC Jacket. Ultra flexible for pulling in ceilings or in walls. Individual cables are color coded... | |
| Quickly build your own telephone and modem cables with L-com's flat silver satin modular cable. Silver satin cable is ideally suited for voice and low speed data applications. The flat... | |
| RG178BU coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave RG178BU coax... | |
| The TC5750 is designed for extreme Hi-flex Ethernet applications. It features an oil, chemical, ultra-violet and flame resistant FR-TPE jacket. Additional features include 24 AWG stranded conductors and an operating... | |
| The TFCPUR5730 is perfect for Industrial Ethernet applications where high EMI/RFI is present. This rugged cable features foil and braid shielding as well as a PUR jacket that stands up... | |
| The TFDL8678 is designed for outdoor applications where a stiff rigid cable is not desired. It has stranded 24AWG conductors allowing it to compete with solid conductor cable while retaining... | |
| This bulk 93 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with... | |
| This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C... | |
| This bulk RG174/U cable can be used in applications where cable assemblies must be built in the field. The stranded 26 AWG center conductor and small outer diameter produces a... | |
| This bulk RG188A/U cable can be used in applications where cable assemblies must be built in the field. The Teflon taped outer jacket helps this cable achieve a 200 degree... | |
| This bulk RG316/U cable can be used in applications where cable assemblies must be built in the field. The extruded FEP outer jacket helps this cable achieve a 200 degree... | |
| This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable... | |
| This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable... | |
| This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable... | |
| This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable... | |
| This commonly used 75 Ohm RG6 cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a... | |
| This newly designed extreme Hi-flex cable features an oil and chemical resistant PUR jacket, double shielding, 26 AWG conductors, and has been tested to 10 million flex cycles. Additionally this... | |
| This series of bulk 75 Ohm cable is ideal for applications where terminating the cable yourself is the best solution. Offered with a single conductor for applications such as composite... |
| << Prev | Next >> |