L-com, Inc. Coaxial Bulk RG6 Cable RG6/U, 500 foot Spool RG6-500

Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Features 75 Ohm video signal transmission 18 AWG solid center conductor produces very low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security
Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Features 75 Ohm video signal transmission 18 AWG solid center conductor produces very low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk RG6 Cable RG6/U, 500 foot Spool - RG6-500 - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk RG6 Cable RG6/U, 500 foot Spool
RG6-500
Coaxial Bulk RG6 Cable RG6/U, 500 foot Spool RG6-500
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Features 75 Ohm video signal transmission 18 AWG solid center conductor produces very low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security

This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties.

Features

  • 75 Ohm video signal transmission
  • 18 AWG solid center conductor produces very low insertion loss
  • Common size cable can be easily terminated
  • Operating temperature of -40 to +80 degree C allows use in a wide range of applications
  • Associated connectors and crimp tools available

Application

  • CCTV
  • Video
  • Premise wiring
  • Security
Supplier's Site
Cbl Coax Rg6/u Spool 500 L-Com - 23T8350 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg6/u Spool 500 L-Com
23T8350
Cbl Coax Rg6/u Spool 500 L-Com 23T8350
CBL COAX RG6/U SPOOL 500

CBL COAX RG6/U SPOOL 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number RG6-500 23T8350
Product Name Coaxial Bulk RG6 Cable RG6/U, 500 foot Spool Cbl Coax Rg6/u Spool 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details