L-com, Inc. Category 6A F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor White, 1KFT TFC6019

Description
Maximize performance in your next cabling project with L-com's Category 6A shielded, twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Riser (CMR) PVC jacket with temperature range of -20°C to +75°C
Description
Maximize performance in your next cabling project with L-com's Category 6A shielded, twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Riser (CMR) PVC jacket with temperature range of -20°C to +75°C

Suppliers

Company
Product
Description
Supplier Links
Category 6A F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor White, 1KFT - TFC6019 - L-com, Inc.
North Andover, MA, United States
Category 6A F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor White, 1KFT
TFC6019
Category 6A F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor White, 1KFT TFC6019
Maximize performance in your next cabling project with L-com's Category 6A shielded, twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks Riser (CMR) PVC jacket with temperature range of -20°C to +75°C

Maximize performance in your next cabling project with L-com's Category 6A shielded, twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Solid conductors terminate easily into standard IDC connectors and panels
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks
  • Riser (CMR) PVC jacket with temperature range of -20°C to +75°C
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TFC6019
Product Name Category 6A F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor White, 1KFT
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q945-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers