L-com, Inc. Cat6a, CMX Rated Hi-Flex FR-TPE Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Teal TFDL5026

Description
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil and UV resistant jacket with a dynamic temperature range of -40°C to +75°C & CMX rated jacket suitable for outdoor use Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat6a cabling Nominal cable OD of 0.275"; Nominal conductor/insulation OD of 0.036" Recommended C6A plug: TSP6188S Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation
Datasheet
Description
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil and UV resistant jacket with a dynamic temperature range of -40°C to +75°C & CMX rated jacket suitable for outdoor use Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat6a cabling Nominal cable OD of 0.275"; Nominal conductor/insulation OD of 0.036" Recommended C6A plug: TSP6188S Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6a, CMX Rated Hi-Flex FR-TPE Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Teal - TFDL5026 - L-com, Inc.
North Andover, MA, United States
Cat6a, CMX Rated Hi-Flex FR-TPE Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Teal
TFDL5026
Cat6a, CMX Rated Hi-Flex FR-TPE Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Teal TFDL5026
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil and UV resistant jacket with a dynamic temperature range of -40°C to +75°C & CMX rated jacket suitable for outdoor use Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat6a cabling Nominal cable OD of 0.275"; Nominal conductor/insulation OD of 0.036" Recommended C6A plug: TSP6188S Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation

L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today!

Features

  • Double shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Oil and UV resistant jacket with a dynamic temperature range of -40°C to +75°C & CMX rated jacket suitable for outdoor use
  • Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat6a cabling
  • Nominal cable OD of 0.275"; Nominal conductor/insulation OD of 0.036"
  • Recommended C6A plug: TSP6188S

Application

  • Outdoor networks
  • Industrial robotic or continuous motion applications
  • Harsh Environments such as Oil and Gas
  • Mil-Tec
  • Transportation
Supplier's Site Datasheet
C6A Sftp 4Pr/26 Str Tpe Tel 1K / Lcom L-Com - 04X6887 - Newark, An Avnet Company
Chicago, IL, United States
C6A Sftp 4Pr/26 Str Tpe Tel 1K / Lcom L-Com
04X6887
C6A Sftp 4Pr/26 Str Tpe Tel 1K / Lcom L-Com 04X6887
C6A SFTP 4PR/26 STR TPE TEL 1K / LCOM

C6A SFTP 4PR/26 STR TPE TEL 1K / LCOM

Supplier's Site
C6A Sftp 4Pr/26 Str Tpe Tel 1K L-Com - 38AJ5466 - Newark, An Avnet Company
Chicago, IL, United States
C6A Sftp 4Pr/26 Str Tpe Tel 1K L-Com
38AJ5466
C6A Sftp 4Pr/26 Str Tpe Tel 1K L-Com 38AJ5466
C6A SFTP 4PR/26 STR TPE TEL 1K

C6A SFTP 4PR/26 STR TPE TEL 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Ethernet Cables Cable Assemblies
Product Number TFDL5026 04X6887
Product Name Cat6a, CMX Rated Hi-Flex FR-TPE Jacket, Double Shielded, 4 Pr. Str. 26 AWG, 1,000ft, Teal C6A Sftp 4Pr/26 Str Tpe Tel 1K / Lcom L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products