L-com, Inc. Category 6 F/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT TFCLS6001

Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cable provides the ideal alternative. Featuring an aluminized Polyester shielded cable with drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Premium Grade Category 6 Shielded LSZH Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Low toxicity and non-corrosive jacket to protect equipment and people EIA/TIA 568, TSB-36, ISO/IEC 11801 Application Premise wiring Gigabit Ethernet High EMI/RFI areas Telecommunications
Datasheet
Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cable provides the ideal alternative. Featuring an aluminized Polyester shielded cable with drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Premium Grade Category 6 Shielded LSZH Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Low toxicity and non-corrosive jacket to protect equipment and people EIA/TIA 568, TSB-36, ISO/IEC 11801 Application Premise wiring Gigabit Ethernet High EMI/RFI areas Telecommunications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 F/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT - TFCLS6001 - L-com, Inc.
North Andover, MA, United States
Category 6 F/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT
TFCLS6001
Category 6 F/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT TFCLS6001
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cable provides the ideal alternative. Featuring an aluminized Polyester shielded cable with drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today! Features Premium Grade Category 6 Shielded LSZH Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Low toxicity and non-corrosive jacket to protect equipment and people EIA/TIA 568, TSB-36, ISO/IEC 11801 Application Premise wiring Gigabit Ethernet High EMI/RFI areas Telecommunications

For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded LSZH bulk cable is the perfect choice. Designed for environments where PVC's combustive toxicity is restricted, L-com's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cable provides the ideal alternative. Featuring an aluminized Polyester shielded cable with drain wire, this cable is designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing this L-com exclusive LSZH cable. Talk to us about your project today!

Features

  • Premium Grade Category 6 Shielded LSZH Bulk Cable
  • Aluminized Polyester Shield for protection from EMI
  • 26AWG stranded conductors for flexibility
  • Low toxicity and non-corrosive jacket to protect equipment and people
  • EIA/TIA 568, TSB-36, ISO/IEC 11801

Application

  • Premise wiring
  • Gigabit Ethernet
  • High EMI/RFI areas
  • Telecommunications
Supplier's Site Datasheet
Shielded Cable Multipair, 4Pair, Cat6, 26Awg, 1000Ft; Cable Shielding L-Com - 90M1538 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, Cat6, 26Awg, 1000Ft; Cable Shielding L-Com
90M1538
Shielded Cable Multipair, 4Pair, Cat6, 26Awg, 1000Ft; Cable Shielding L-Com 90M1538
SHIELDED CABLE MULTIPAIR, 4PAIR, CAT6, 26AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, CAT6, 26AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFCLS6001 90M1538
Product Name Category 6 F/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt. Gray, 1KFT Shielded Cable Multipair, 4Pair, Cat6, 26Awg, 1000Ft; Cable Shielding L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6333A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details