L-com, Inc. Coaxial Bulk RG6 Cable RG6/U 1,000 foot Spool Red MTCAD00004-1000F

Description
This commonly used 75 Ohm RG6 cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Available in 1000 ft rolls. Order RG6 Cable online today! Features 75 Ohm video signal transmission Common size cable can be easily terminated 18 AWG solid center conductor produces very low insertion loss Available in 1000 ft reels Operating temperature of -40 to +80 degree C allows use in a wide range of applications Application CCTV Security Video Premise wiring
Description
This commonly used 75 Ohm RG6 cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Available in 1000 ft rolls. Order RG6 Cable online today! Features 75 Ohm video signal transmission Common size cable can be easily terminated 18 AWG solid center conductor produces very low insertion loss Available in 1000 ft reels Operating temperature of -40 to +80 degree C allows use in a wide range of applications Application CCTV Security Video Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk RG6 Cable RG6/U 1,000 foot Spool Red - MTCAD00004-1000F - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk RG6 Cable RG6/U 1,000 foot Spool Red
MTCAD00004-1000F
Coaxial Bulk RG6 Cable RG6/U 1,000 foot Spool Red MTCAD00004-1000F
This commonly used 75 Ohm RG6 cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Available in 1000 ft rolls. Order RG6 Cable online today! Features 75 Ohm video signal transmission Common size cable can be easily terminated 18 AWG solid center conductor produces very low insertion loss Available in 1000 ft reels Operating temperature of -40 to +80 degree C allows use in a wide range of applications Application CCTV Security Video Premise wiring

This commonly used 75 Ohm RG6 cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Available in 1000 ft rolls. Order RG6 Cable online today!

Features

  • 75 Ohm video signal transmission
  • Common size cable can be easily terminated
  • 18 AWG solid center conductor produces very low insertion loss
  • Available in 1000 ft reels
  • Operating temperature of -40 to +80 degree C allows use in a wide range of applications

Application

  • CCTV
  • Security
  • Video
  • Premise wiring
Supplier's Site
Coax Rg6/u Spool 1000 Red L-Com - 23AK7950 - Newark, An Avnet Company
Chicago, IL, United States
Coax Rg6/u Spool 1000 Red L-Com
23AK7950
Coax Rg6/u Spool 1000 Red L-Com 23AK7950
COAX RG6/U SPOOL 1000 RED

COAX RG6/U SPOOL 1000 RED

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number MTCAD00004-1000F 23AK7950
Product Name Coaxial Bulk RG6 Cable RG6/U 1,000 foot Spool Red Coax Rg6/u Spool 1000 Red L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Female BNC Breakout to XK Double Gripper Micro-Hooks - 1001XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details