L-com, Inc. Category 5E SF/UTP LSZH 24 AWG 4-Pair Solid Conductor Red, 1KFT TFDL2106

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Featuring a Low Smoke Zero Halogen LSZH. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Featuring a Low Smoke Zero Halogen LSZH. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP LSZH 24 AWG 4-Pair Solid Conductor Red, 1KFT - TFDL2106 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP LSZH 24 AWG 4-Pair Solid Conductor Red, 1KFT
TFDL2106
Category 5E SF/UTP LSZH 24 AWG 4-Pair Solid Conductor Red, 1KFT TFDL2106
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Featuring a Low Smoke Zero Halogen LSZH. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Solid conductors terminate easily into standard IDC connectors and panels EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Solid conductors terminate easily into standard IDC connectors and panels. Featuring a Low Smoke Zero Halogen LSZH. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Solid conductors terminate easily into standard IDC connectors and panels
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • LSZH Low Smoke Zero Halogen Jacket for safety compliance
Supplier's Site
C5E Sftp 4Pr/24 Sld Lsz Red 1K / Lcom L-Com - 45W9352 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sftp 4Pr/24 Sld Lsz Red 1K / Lcom L-Com
45W9352
C5E Sftp 4Pr/24 Sld Lsz Red 1K / Lcom L-Com 45W9352
C5E SFTP 4PR/24 SLD LSZ RED 1K / LCOM

C5E SFTP 4PR/24 SLD LSZ RED 1K / LCOM

Supplier's Site
C5E Sftp 4Pr/24 Sld Lsz Red 1K L-Com - 38AJ5459 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sftp 4Pr/24 Sld Lsz Red 1K L-Com
38AJ5459
C5E Sftp 4Pr/24 Sld Lsz Red 1K L-Com 38AJ5459
C5E SFTP 4PR/24 SLD LSZ RED 1K

C5E SFTP 4PR/24 SLD LSZ RED 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFDL2106 45W9352
Product Name Category 5E SF/UTP LSZH 24 AWG 4-Pair Solid Conductor Red, 1KFT C5E Sftp 4Pr/24 Sld Lsz Red 1K / Lcom L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details