L-com, Inc. Coaxial Bulk RG6 Cable RG6/U, 1,000 foot Spool RG6-1K

Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Features 75 Ohm video signal transmission 18 AWG solid center conductor produces very low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security
Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Features 75 Ohm video signal transmission 18 AWG solid center conductor produces very low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk RG6 Cable RG6/U, 1,000 foot Spool - RG6-1K - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk RG6 Cable RG6/U, 1,000 foot Spool
RG6-1K
Coaxial Bulk RG6 Cable RG6/U, 1,000 foot Spool RG6-1K
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties. Features 75 Ohm video signal transmission 18 AWG solid center conductor produces very low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security

This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 18 AWG center conductor results in a cable with very low attenuation properties.

Features

  • 75 Ohm video signal transmission
  • 18 AWG solid center conductor produces very low insertion loss
  • Common size cable can be easily terminated
  • Operating temperature of -40 to +80 degree C allows use in a wide range of applications
  • Associated connectors and crimp tools available

Application

  • CCTV
  • Video
  • Premise wiring
  • Security
Supplier's Site
Cbl Coax Rg6/u Spool 1000 L-Com - 23T8349 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg6/u Spool 1000 L-Com
23T8349
Cbl Coax Rg6/u Spool 1000 L-Com 23T8349
CBL COAX RG6/U SPOOL 1000

CBL COAX RG6/U SPOOL 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number RG6-1K 23T8349
Product Name Coaxial Bulk RG6 Cable RG6/U, 1,000 foot Spool Cbl Coax Rg6/u Spool 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
5+5 Pos. Male-Female DIL 18 AWG Cable Assembly, 450mm, Jackscrews - M300-MC11005M1-0450F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 175 C (-85 to 347 F)
View Details