L-com, Inc. Category 6 SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Black, 1KFT TFDL3005

Description
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen LSZH. Order online today! Features Double Shielded (Foil + Braid) Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance
Description
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen LSZH. Order online today! Features Double Shielded (Foil + Braid) Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance

Suppliers

Company
Product
Description
Supplier Links
Category 6 SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Black, 1KFT - TFDL3005 - L-com, Inc.
North Andover, MA, United States
Category 6 SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Black, 1KFT
TFDL3005
Category 6 SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Black, 1KFT TFDL3005
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen LSZH. Order online today! Features Double Shielded (Foil + Braid) Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance

Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen LSZH. Order online today!

Features

  • Double Shielded (Foil + Braid) Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Stranded Conductors keep this cable flexible when used in patch cables
  • EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks
  • LSZH Low Smoke Zero Halogen Jacket for safety compliance
Supplier's Site
C6 Sftp 4Pr/26 Str Lsz Blk 1K / Lcom L-Com - 66X5955 - Newark, An Avnet Company
Chicago, IL, United States
C6 Sftp 4Pr/26 Str Lsz Blk 1K / Lcom L-Com
66X5955
C6 Sftp 4Pr/26 Str Lsz Blk 1K / Lcom L-Com 66X5955
C6 SFTP 4PR/26 STR LSZ BLK 1K / LCOM

C6 SFTP 4PR/26 STR LSZ BLK 1K / LCOM

Supplier's Site
C6 Sftp 4Pr/26 Str Lsz Blk 1K L-Com - 38AJ5463 - Newark, An Avnet Company
Chicago, IL, United States
C6 Sftp 4Pr/26 Str Lsz Blk 1K L-Com
38AJ5463
C6 Sftp 4Pr/26 Str Lsz Blk 1K L-Com 38AJ5463
C6 SFTP 4PR/26 STR LSZ BLK 1K

C6 SFTP 4PR/26 STR LSZ BLK 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFDL3005 66X5955
Product Name Category 6 SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Black, 1KFT C6 Sftp 4Pr/26 Str Lsz Blk 1K / Lcom L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details