L-com, Inc. Category 6A F/UTP PVC 26 AWG 4-Pair Stranded Conductor Gray, 1KFT TFC2950

Description
Maximize performance in your next cabling project with L-com's Category 6a twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations and shielded for protection against EMI/RFI interference. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Category 6a cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks 26AWG stranded conductors for flexibility PVC jacket with temperature range of -20°C to +75°C Nominal cable OD: 0.235"; Nominal conductor/insulation OD: 0.036"
Description
Maximize performance in your next cabling project with L-com's Category 6a twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations and shielded for protection against EMI/RFI interference. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Category 6a cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks 26AWG stranded conductors for flexibility PVC jacket with temperature range of -20°C to +75°C Nominal cable OD: 0.235"; Nominal conductor/insulation OD: 0.036"

Suppliers

Company
Product
Description
Supplier Links
Category 6A F/UTP PVC 26 AWG 4-Pair Stranded Conductor Gray, 1KFT - TFC2950 - L-com, Inc.
North Andover, MA, United States
Category 6A F/UTP PVC 26 AWG 4-Pair Stranded Conductor Gray, 1KFT
TFC2950
Category 6A F/UTP PVC 26 AWG 4-Pair Stranded Conductor Gray, 1KFT TFC2950
Maximize performance in your next cabling project with L-com's Category 6a twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations and shielded for protection against EMI/RFI interference. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Category 6a cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks 26AWG stranded conductors for flexibility PVC jacket with temperature range of -20°C to +75°C Nominal cable OD: 0.235"; Nominal conductor/insulation OD: 0.036"

Maximize performance in your next cabling project with L-com's Category 6a twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations and shielded for protection against EMI/RFI interference. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Category 6a cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today!

Features

  • Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks
  • 26AWG stranded conductors for flexibility
  • PVC jacket with temperature range of -20°C to +75°C
  • Nominal cable OD: 0.235"; Nominal conductor/insulation OD: 0.036"
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TFC2950
Product Name Category 6A F/UTP PVC 26 AWG 4-Pair Stranded Conductor Gray, 1KFT
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 1M Length - 3021056-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers