L-com, Inc. Coaxial RG178BU Flexible Bulk Cable, by the Foot RG178BU

Description
RG178BU coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave RG178BU coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This flexible 50 Ohm coax cable RG178BU is constructed with a 0.098 inch diameter and FEP jacket.&&RG178BU flexible 50 Ohm coax cable with FEP jacket is rated for a 3 GHz maximum operating frequency. This 50 Ohm 0.098 inch diameter and flexible coax cable is built with a single shield.&&L-com Microwave RG178BU coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. RG178BU coax cable specs for this wire properties can be found on its RF coax cable RG-316 datasheet PDF specifications above.&&RG178BU cable is one of many RF, microwave wave parts in stock at L-com. This RG-316 coax cable is ready to buy. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF and microwave components. Features Max operating temperature 200 degrees C Min Bend radius of 0.4 inches Phase Velocity 70% VoP PTFE Dielectric material Max operating Frequency of 3 GHz Application High temperature cable applications RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
RG178BU coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave RG178BU coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This flexible 50 Ohm coax cable RG178BU is constructed with a 0.098 inch diameter and FEP jacket.&&RG178BU flexible 50 Ohm coax cable with FEP jacket is rated for a 3 GHz maximum operating frequency. This 50 Ohm 0.098 inch diameter and flexible coax cable is built with a single shield.&&L-com Microwave RG178BU coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. RG178BU coax cable specs for this wire properties can be found on its RF coax cable RG-316 datasheet PDF specifications above.&&RG178BU cable is one of many RF, microwave wave parts in stock at L-com. This RG-316 coax cable is ready to buy. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF and microwave components. Features Max operating temperature 200 degrees C Min Bend radius of 0.4 inches Phase Velocity 70% VoP PTFE Dielectric material Max operating Frequency of 3 GHz Application High temperature cable applications RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial RG178BU Flexible Bulk Cable, by the Foot - RG178BU - L-com, Inc.
North Andover, MA, United States
Coaxial RG178BU Flexible Bulk Cable, by the Foot
RG178BU
Coaxial RG178BU Flexible Bulk Cable, by the Foot RG178BU
RG178BU coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave RG178BU coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This flexible 50 Ohm coax cable RG178BU is constructed with a 0.098 inch diameter and FEP jacket.&&RG178BU flexible 50 Ohm coax cable with FEP jacket is rated for a 3 GHz maximum operating frequency. This 50 Ohm 0.098 inch diameter and flexible coax cable is built with a single shield.&&L-com Microwave RG178BU coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. RG178BU coax cable specs for this wire properties can be found on its RF coax cable RG-316 datasheet PDF specifications above.&&RG178BU cable is one of many RF, microwave wave parts in stock at L-com. This RG-316 coax cable is ready to buy. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF and microwave components. Features Max operating temperature 200 degrees C Min Bend radius of 0.4 inches Phase Velocity 70% VoP PTFE Dielectric material Max operating Frequency of 3 GHz Application High temperature cable applications RF Test systems General Purpose RF Interconnect Laboratory applications

RG178BU coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave RG178BU coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This flexible 50 Ohm coax cable RG178BU is constructed with a 0.098 inch diameter and FEP jacket.&&RG178BU flexible 50 Ohm coax cable with FEP jacket is rated for a 3 GHz maximum operating frequency. This 50 Ohm 0.098 inch diameter and flexible coax cable is built with a single shield.&&L-com Microwave RG178BU coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. RG178BU coax cable specs for this wire properties can be found on its RF coax cable RG-316 datasheet PDF specifications above.&&RG178BU cable is one of many RF, microwave wave parts in stock at L-com. This RG-316 coax cable is ready to buy. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF and microwave components.

Features

  • Max operating temperature 200 degrees C
  • Min Bend radius of 0.4 inches
  • Phase Velocity 70% VoP
  • PTFE Dielectric material
  • Max operating Frequency of 3 GHz

Application

  • High temperature cable applications
  • RF Test systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
Rg178B/u Bulk Coaxial Cable M1 L-Com - 37X7720 - Newark, An Avnet Company
Chicago, IL, United States
Rg178B/u Bulk Coaxial Cable M1 L-Com
37X7720
Rg178B/u Bulk Coaxial Cable M1 L-Com 37X7720
RG178B/U BULK COAXIAL CABLE M1

RG178B/U BULK COAXIAL CABLE M1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number RG178BU 37X7720
Product Name Coaxial RG178BU Flexible Bulk Cable, by the Foot Rg178B/u Bulk Coaxial Cable M1 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details