L-com, Inc. Category 5e Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor Industrial Outdoor Polyurethane PUR Black, 100FT TFCPUR5730-100

Description
The TFCPUR5730 is perfect for Industrial Ethernet applications where high EMI/RFI is present. This rugged cable features foil and braid shielding as well as a PUR jacket that stands up to UV exposure and oil based lubricants. Additional features include 26 AWG stranded conductors and a maximum operating temperature of 75°C. Available in 1,000, 500 and 100 foot increments. Order online today! Features Double shielded (Foil plus Braid) Cat5e bulk cable minimizes EMI/RFI interference Used for Ethernet connectivity in harsh environments Oil and UV resistant PUR jacket with dynamic -40° to +75°C temperature range Max Voltage: 300V Nominal cable diameter of 0.220" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking Outdoor networks
Description
The TFCPUR5730 is perfect for Industrial Ethernet applications where high EMI/RFI is present. This rugged cable features foil and braid shielding as well as a PUR jacket that stands up to UV exposure and oil based lubricants. Additional features include 26 AWG stranded conductors and a maximum operating temperature of 75°C. Available in 1,000, 500 and 100 foot increments. Order online today! Features Double shielded (Foil plus Braid) Cat5e bulk cable minimizes EMI/RFI interference Used for Ethernet connectivity in harsh environments Oil and UV resistant PUR jacket with dynamic -40° to +75°C temperature range Max Voltage: 300V Nominal cable diameter of 0.220" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking Outdoor networks

Suppliers

Company
Product
Description
Supplier Links
Category 5e Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor Industrial Outdoor Polyurethane PUR Black, 100FT - TFCPUR5730-100 - L-com, Inc.
North Andover, MA, United States
Category 5e Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor Industrial Outdoor Polyurethane PUR Black, 100FT
TFCPUR5730-100
Category 5e Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor Industrial Outdoor Polyurethane PUR Black, 100FT TFCPUR5730-100
The TFCPUR5730 is perfect for Industrial Ethernet applications where high EMI/RFI is present. This rugged cable features foil and braid shielding as well as a PUR jacket that stands up to UV exposure and oil based lubricants. Additional features include 26 AWG stranded conductors and a maximum operating temperature of 75°C. Available in 1,000, 500 and 100 foot increments. Order online today! Features Double shielded (Foil plus Braid) Cat5e bulk cable minimizes EMI/RFI interference Used for Ethernet connectivity in harsh environments Oil and UV resistant PUR jacket with dynamic -40° to +75°C temperature range Max Voltage: 300V Nominal cable diameter of 0.220" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm) Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking Outdoor networks

The TFCPUR5730 is perfect for Industrial Ethernet applications where high EMI/RFI is present. This rugged cable features foil and braid shielding as well as a PUR jacket that stands up to UV exposure and oil based lubricants. Additional features include 26 AWG stranded conductors and a maximum operating temperature of 75°C. Available in 1,000, 500 and 100 foot increments. Order online today!

Features

  • Double shielded (Foil plus Braid) Cat5e bulk cable minimizes EMI/RFI interference
  • Used for Ethernet connectivity in harsh environments
  • Oil and UV resistant PUR jacket with dynamic -40° to +75°C temperature range
  • Max Voltage: 300V
  • Nominal cable diameter of 0.220" (5.6mm); Nominal conductor insulation OD of 0.039" (0.99mm)

Application

  • Industrial Ethernet
  • Factory automation
  • Manufacturing
  • Harsh environment networking
  • Outdoor networks
Supplier's Site
C5E Sf/utp 26Str Pur Ind Od Blk 100Ft L-Com - 23AK8792 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sf/utp 26Str Pur Ind Od Blk 100Ft L-Com
23AK8792
C5E Sf/utp 26Str Pur Ind Od Blk 100Ft L-Com 23AK8792
C5E SF/UTP 26STR PUR IND OD BLK 100FT

C5E SF/UTP 26STR PUR IND OD BLK 100FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFCPUR5730-100 23AK8792
Product Name Category 5e Bulk Cable, SF/UTP Double Shielded 4-Pair 26AWG Stranded Conductor Industrial Outdoor Polyurethane PUR Black, 100FT C5E Sf/utp 26Str Pur Ind Od Blk 100Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6010A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details