L-com, Inc. Coaxial Bulk Cable RG59B/U, 1,000 foot Spool RG59B-1K

Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 75 Ohm video signal transmission 22 AWG solid center conductor produces low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application Video transmission 75 Ohm applications CCTV
Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 75 Ohm video signal transmission 22 AWG solid center conductor produces low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application Video transmission 75 Ohm applications CCTV

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG59B/U, 1,000 foot Spool - RG59B-1K - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG59B/U, 1,000 foot Spool
RG59B-1K
Coaxial Bulk Cable RG59B/U, 1,000 foot Spool RG59B-1K
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 75 Ohm video signal transmission 22 AWG solid center conductor produces low insertion loss Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application Video transmission 75 Ohm applications CCTV

This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties.

Features

  • 75 Ohm video signal transmission
  • 22 AWG solid center conductor produces low insertion loss
  • Common size cable can be easily terminated
  • Operating temperature of -40 to +80 degree C allows use in a wide range of applications
  • Available in 100, 500 and 1000 ft reels

Application

  • Video transmission
  • 75 Ohm applications
  • CCTV
Supplier's Site
Cbl Coax Rg59B/u Spool 1000 L-Com - 52T1970 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg59B/u Spool 1000 L-Com
52T1970
Cbl Coax Rg59B/u Spool 1000 L-Com 52T1970
CBL COAX RG59B/U SPOOL 1000

CBL COAX RG59B/U SPOOL 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number RG59B-1K 52T1970
Product Name Coaxial Bulk Cable RG59B/U, 1,000 foot Spool Cbl Coax Rg59B/u Spool 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016695-2 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
4 suppliers
RF Cables And RF Cable Assemblies - NB460 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details