L-com, Inc. Coaxial Bulk Cable RG59A/U, 500 foot Spool RG59A-500

Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable with good flexibility. Features 75 Ohm video signal transmission 22 AWG stranded center conductor allows cable flexibility Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application CCTV Video Premise wiring Security
Description
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable with good flexibility. Features 75 Ohm video signal transmission 22 AWG stranded center conductor allows cable flexibility Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application CCTV Video Premise wiring Security

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG59A/U, 500 foot Spool - RG59A-500 - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG59A/U, 500 foot Spool
RG59A-500
Coaxial Bulk Cable RG59A/U, 500 foot Spool RG59A-500
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable with good flexibility. Features 75 Ohm video signal transmission 22 AWG stranded center conductor allows cable flexibility Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Available in 100, 500 and 1000 ft reels Application CCTV Video Premise wiring Security

This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable with good flexibility.

Features

  • 75 Ohm video signal transmission
  • 22 AWG stranded center conductor allows cable flexibility
  • Common size cable can be easily terminated
  • Operating temperature of -40 to +80 degree C allows use in a wide range of applications
  • Available in 100, 500 and 1000 ft reels

Application

  • CCTV
  • Video
  • Premise wiring
  • Security
Supplier's Site
Cbl Coax Rg59A/u Spool 500 L-Com - 23T8348 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg59A/u Spool 500 L-Com
23T8348
Cbl Coax Rg59A/u Spool 500 L-Com 23T8348
CBL COAX RG59A/U SPOOL 500

CBL COAX RG59A/U SPOOL 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number RG59A-500 23T8348
Product Name Coaxial Bulk Cable RG59A/U, 500 foot Spool Cbl Coax Rg59A/u Spool 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 3658753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
ZK2000-A400-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers