L-com, Inc. Category 5e Bulk Cable, SF/UTP Foil + Braid Double Shielded, Four-Pair, 24AWG Stranded, Outdoor Polyurethane Jacket, Black, 1,000ft TFDL8678

Description
The TFDL8678 is designed for outdoor applications where a stiff rigid cable is not desired. It has stranded 24AWG conductors allowing it to compete with solid conductor cable while retaining flexibility. It is excellent for PoE applications and is double shielded for EMI & RFI protection. Looking for an RJ45 plug? L-com recommends TDS8PC5 for use with this cable. Features double shielded (foil + braid) Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Sunlight (UV) resistant Polyurethane (PUR) jacket is suitable for outdoor use dynamic temperature range of -40°c to +75°c and rated for 300V 24AWG stranded construction with nominal conductor OD of 0.039” 0.250” nominal cable diameter Application Outdoor networks Harsh Environments Transportation Mil-Tec PoE applications
Datasheet
Description
The TFDL8678 is designed for outdoor applications where a stiff rigid cable is not desired. It has stranded 24AWG conductors allowing it to compete with solid conductor cable while retaining flexibility. It is excellent for PoE applications and is double shielded for EMI & RFI protection. Looking for an RJ45 plug? L-com recommends TDS8PC5 for use with this cable. Features double shielded (foil + braid) Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Sunlight (UV) resistant Polyurethane (PUR) jacket is suitable for outdoor use dynamic temperature range of -40°c to +75°c and rated for 300V 24AWG stranded construction with nominal conductor OD of 0.039” 0.250” nominal cable diameter Application Outdoor networks Harsh Environments Transportation Mil-Tec PoE applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e Bulk Cable, SF/UTP Foil + Braid Double Shielded, Four-Pair, 24AWG Stranded, Outdoor Polyurethane Jacket, Black, 1,000ft - TFDL8678 - L-com, Inc.
North Andover, MA, United States
Category 5e Bulk Cable, SF/UTP Foil + Braid Double Shielded, Four-Pair, 24AWG Stranded, Outdoor Polyurethane Jacket, Black, 1,000ft
TFDL8678
Category 5e Bulk Cable, SF/UTP Foil + Braid Double Shielded, Four-Pair, 24AWG Stranded, Outdoor Polyurethane Jacket, Black, 1,000ft TFDL8678
The TFDL8678 is designed for outdoor applications where a stiff rigid cable is not desired. It has stranded 24AWG conductors allowing it to compete with solid conductor cable while retaining flexibility. It is excellent for PoE applications and is double shielded for EMI & RFI protection. Looking for an RJ45 plug? L-com recommends TDS8PC5 for use with this cable. Features double shielded (foil + braid) Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Sunlight (UV) resistant Polyurethane (PUR) jacket is suitable for outdoor use dynamic temperature range of -40°c to +75°c and rated for 300V 24AWG stranded construction with nominal conductor OD of 0.039” 0.250” nominal cable diameter Application Outdoor networks Harsh Environments Transportation Mil-Tec PoE applications

The TFDL8678 is designed for outdoor applications where a stiff rigid cable is not desired. It has stranded 24AWG conductors allowing it to compete with solid conductor cable while retaining flexibility. It is excellent for PoE applications and is double shielded for EMI & RFI protection. Looking for an RJ45 plug? L-com recommends TDS8PC5 for use with this cable.

Features

  • double shielded (foil + braid) Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Sunlight (UV) resistant Polyurethane (PUR) jacket is suitable for outdoor use
  • dynamic temperature range of -40°c to +75°c and rated for 300V
  • 24AWG stranded construction with nominal conductor OD of 0.039”
  • 0.250” nominal cable diameter

Application

  • Outdoor networks
  • Harsh Environments
  • Transportation
  • Mil-Tec
  • PoE applications
Supplier's Site
Shld Ntwrk Cable, Cat5E, 4Pair, 1000Ft; Cable Shielding L-Com - 74AH3830 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, Cat5E, 4Pair, 1000Ft; Cable Shielding L-Com
74AH3830
Shld Ntwrk Cable, Cat5E, 4Pair, 1000Ft; Cable Shielding L-Com 74AH3830
SHLD NTWRK CABLE, CAT5E, 4PAIR, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

SHLD NTWRK CABLE, CAT5E, 4PAIR, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFDL8678 74AH3830
Product Name Category 5e Bulk Cable, SF/UTP Foil + Braid Double Shielded, Four-Pair, 24AWG Stranded, Outdoor Polyurethane Jacket, Black, 1,000ft Shld Ntwrk Cable, Cat5E, 4Pair, 1000Ft; Cable Shielding L-Com
Product Category Cable
Cable Jacket Category 5e Bulk Cable, SF/UTP Foil + Braid Double Shielded, Four-Pair, 24AWG Stranded, Outdoor Polyurethane Jacket, Black, 1,000ft
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details