L-com, Inc. Flat Modular Cable, Crossed RJ11 (6x4) / RJ11 (6x4), 7.0 ft TDC207

Description
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring RJ11 plugs and Cross Wiring, these cables are designed to work with most telephone systems. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables - RJ11 USOC cross-wired for analog telephone and data usage 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking
Datasheet
Description
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring RJ11 plugs and Cross Wiring, these cables are designed to work with most telephone systems. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables - RJ11 USOC cross-wired for analog telephone and data usage 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Modular Cable, Crossed RJ11 (6x4) / RJ11 (6x4), 7.0 ft - TDC207 - L-com, Inc.
North Andover, MA, United States
Flat Modular Cable, Crossed RJ11 (6x4) / RJ11 (6x4), 7.0 ft
TDC207
Flat Modular Cable, Crossed RJ11 (6x4) / RJ11 (6x4), 7.0 ft TDC207
High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring RJ11 plugs and Cross Wiring, these cables are designed to work with most telephone systems. Quantity pricing is available for larger volume orders; contact us today for a quote. Features Flat Silver-Satin Modular Cables - RJ11 USOC cross-wired for analog telephone and data usage 30u gold plating on modular plug for durability and corrosion resistance Assembly utilizes all UL listed components for industry standard compliance Flat Silver Satin cable is ideal in tight spaces Larger volume quotations are available; Contact us today! Application Telecommunications Voice/Data Premise wiring Networking

High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring RJ11 plugs and Cross Wiring, these cables are designed to work with most telephone systems. Quantity pricing is available for larger volume orders; contact us today for a quote.

Features

  • Flat Silver-Satin Modular Cables - RJ11 USOC cross-wired for analog telephone and data usage
  • 30u gold plating on modular plug for durability and corrosion resistance
  • Assembly utilizes all UL listed components for industry standard compliance
  • Flat Silver Satin cable is ideal in tight spaces
  • Larger volume quotations are available; Contact us today!

Application

  • Telecommunications
  • Voice/Data
  • Premise wiring
  • Networking
Supplier's Site
Telephone Extension Cord, Rj11 Plug, 4; Connector Type A L-Com - 90M1468 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Extension Cord, Rj11 Plug, 4; Connector Type A L-Com
90M1468
Telephone Extension Cord, Rj11 Plug, 4; Connector Type A L-Com 90M1468
TELEPHONE EXTENSION CORD, RJ11 PLUG, 4; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:-; No. of Conductors:4Conducto r RoHS Compliant: Yes

TELEPHONE EXTENSION CORD, RJ11 PLUG, 4; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:-; No. of Conductors:4Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TDC207 90M1468
Product Name Flat Modular Cable, Crossed RJ11 (6x4) / RJ11 (6x4), 7.0 ft Telephone Extension Cord, Rj11 Plug, 4; Connector Type A L-Com
Application LAN / Ethernet Extender Cable
Cable Type Flat Cable
Cable Length 7 ft (21.34 dm) 6.89 ft (21 dm)
Unlock Full Specs
to access all available technical data

Similar Products