L-com, Inc. Category 5E SF/UTP Hi Flex CMX Rated TPE 24 AWG 4-Pair Stranded Conductor Black, 500FT TFDL5089-500

Description
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket that is CMX rated for outdoor use Dynamic temperature range of -40°C to +75°C and rated for 600V Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat5e cabling Please note that this cable has large 0.046" conductors so a special RJ45 plug for large OD conductors is recommended; L-com offers TSP8048C5S to meet this need Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation
Description
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket that is CMX rated for outdoor use Dynamic temperature range of -40°C to +75°C and rated for 600V Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat5e cabling Please note that this cable has large 0.046" conductors so a special RJ45 plug for large OD conductors is recommended; L-com offers TSP8048C5S to meet this need Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP Hi Flex CMX Rated TPE 24 AWG 4-Pair Stranded Conductor Black, 500FT - TFDL5089-500 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP Hi Flex CMX Rated TPE 24 AWG 4-Pair Stranded Conductor Black, 500FT
TFDL5089-500
Category 5E SF/UTP Hi Flex CMX Rated TPE 24 AWG 4-Pair Stranded Conductor Black, 500FT TFDL5089-500
L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket that is CMX rated for outdoor use Dynamic temperature range of -40°C to +75°C and rated for 600V Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat5e cabling Please note that this cable has large 0.046" conductors so a special RJ45 plug for large OD conductors is recommended; L-com offers TSP8048C5S to meet this need Application Outdoor networks Industrial robotic or continuous motion applications Harsh Environments such as Oil and Gas Mil-Tec Transportation

L-com's TFDL50 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded, high-flex cables are required. They feature oil, chemical and ultra-violet resistant jackets. These jackets are pressure extruded over the cable core, effectively locking the twisted pairs in place. This provides very stable electrical performance, even when the cables are impacted, bent or repeatedly flexed. Additional features include stranded conductors and dynamic operating temperatures up to at least 75°C. These cables have been tested to 10 million flex cycles and the cable will not break down when exposed to oil based lubricants such as those normally found in an industrial automation environment! The cables are also CMX outdoor rated to guarantee excellent performance even outdoors. Order online today!

Features

  • Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Oil Resistant, UV resistant, FR-TPE (Flame Retardant Thermoplastic Elastomer) jacket that is CMX rated for outdoor use
  • Dynamic temperature range of -40°C to +75°C and rated for 600V
  • Suitable for use in extreme Hi-flex continuous motion applications requiring 4 pair Cat5e cabling
  • Please note that this cable has large 0.046" conductors so a special RJ45 plug for large OD conductors is recommended; L-com offers TSP8048C5S to meet this need

Application

  • Outdoor networks
  • Industrial robotic or continuous motion applications
  • Harsh Environments such as Oil and Gas
  • Mil-Tec
  • Transportation
Supplier's Site
C5E Sftp 4Pr/24 Blk Tpe 500 L-Com - 38AJ5477 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sftp 4Pr/24 Blk Tpe 500 L-Com
38AJ5477
C5E Sftp 4Pr/24 Blk Tpe 500 L-Com 38AJ5477
C5E SFTP 4PR/24 BLK TPE 500

C5E SFTP 4PR/24 BLK TPE 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFDL5089-500 38AJ5477
Product Name Category 5E SF/UTP Hi Flex CMX Rated TPE 24 AWG 4-Pair Stranded Conductor Black, 500FT C5E Sftp 4Pr/24 Blk Tpe 500 L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details