L-com, Inc. Category 6 F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT TFC5930

Description
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 6 Durable Riser rated PVC Jacket
Description
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 6 Durable Riser rated PVC Jacket

Suppliers

Company
Product
Description
Supplier Links
Category 6 F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT - TFC5930 - L-com, Inc.
North Andover, MA, United States
Category 6 F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT
TFC5930
Category 6 F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT TFC5930
Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today! Features Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Solid conductors terminate easily into standard IDC connectors and panels EIA568 color-coded for compatibility with standard installations EIA/TIA 568 compliant Category 6 Durable Riser rated PVC Jacket

Maximize performance in your next cabling project with L-com's Category 6 shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. A foil wrap protects signals from external noise. Solid conductors terminate easily into standard IDC connectors and panels. Order online today!

Features

  • Shielded Category 6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • Solid conductors terminate easily into standard IDC connectors and panels
  • EIA568 color-coded for compatibility with standard installations
  • EIA/TIA 568 compliant Category 6
  • Durable Riser rated PVC Jacket
Supplier's Site
C6 Ftp 4Pr/23 Sld Cmr Blu 1K L-Com - 17X2260 - Newark, An Avnet Company
Chicago, IL, United States
C6 Ftp 4Pr/23 Sld Cmr Blu 1K L-Com
17X2260
C6 Ftp 4Pr/23 Sld Cmr Blu 1K L-Com 17X2260
C6 FTP 4PR/23 SLD CMR BLU 1K

C6 FTP 4PR/23 SLD CMR BLU 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC5930 17X2260
Product Name Category 6 F/UTP Riser Rated 23 AWG 4-Pair Solid Conductor Blue, 1KFT C6 Ftp 4Pr/23 Sld Cmr Blu 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6048A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details