L-com, Inc. Coaxial Bulk Cable RG188A/U, 1,000 foot Spool RG188A-1K

Description
This bulk RG188A/U cable can be used in applications where cable assemblies must be built in the field. The Teflon taped outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission Teflon taped outer jacket results in a 200 degree C operating temperature Stranded center conductor allows cable to be very flexible Small diameter is ideal for tight fit applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D
Description
This bulk RG188A/U cable can be used in applications where cable assemblies must be built in the field. The Teflon taped outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission Teflon taped outer jacket results in a 200 degree C operating temperature Stranded center conductor allows cable to be very flexible Small diameter is ideal for tight fit applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG188A/U, 1,000 foot Spool - RG188A-1K - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG188A/U, 1,000 foot Spool
RG188A-1K
Coaxial Bulk Cable RG188A/U, 1,000 foot Spool RG188A-1K
This bulk RG188A/U cable can be used in applications where cable assemblies must be built in the field. The Teflon taped outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission Teflon taped outer jacket results in a 200 degree C operating temperature Stranded center conductor allows cable to be very flexible Small diameter is ideal for tight fit applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D

This bulk RG188A/U cable can be used in applications where cable assemblies must be built in the field. The Teflon taped outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece.

Features

  • High temperature 50 Ohm data signal transmission
  • Teflon taped outer jacket results in a 200 degree C operating temperature
  • Stranded center conductor allows cable to be very flexible
  • Small diameter is ideal for tight fit applications
  • Associated connectors and crimp tools available

Application

  • Ethernet
  • Data
  • Premise wiring
  • R&D
Supplier's Site
Cbl Coax Rg188A/u Spool 1000 L-Com - 23T8344 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg188A/u Spool 1000 L-Com
23T8344
Cbl Coax Rg188A/u Spool 1000 L-Com 23T8344
CBL COAX RG188A/U SPOOL 1000

CBL COAX RG188A/U SPOOL 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number RG188A-1K 23T8344
Product Name Coaxial Bulk Cable RG188A/U, 1,000 foot Spool Cbl Coax Rg188A/u Spool 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details