L-com, Inc. Category 6A F/UTP PVC 26 AWG 4-Pair Stranded Conductor Red, 1KFT TFC2944

Description
Maximize performance in your next cabling project with L-com's Category 6a twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations and shielded for protection against EMI/RFI interference. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Category 6a cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks 26AWG stranded conductors for flexibility PVC jacket with temperature range of -20°C to +75°C Nominal cable OD: 0.235"; Nominal conductor/insulation OD: 0.036"
Description
Maximize performance in your next cabling project with L-com's Category 6a twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations and shielded for protection against EMI/RFI interference. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Category 6a cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks 26AWG stranded conductors for flexibility PVC jacket with temperature range of -20°C to +75°C Nominal cable OD: 0.235"; Nominal conductor/insulation OD: 0.036"

Suppliers

Company
Product
Description
Supplier Links
Category 6A F/UTP PVC 26 AWG 4-Pair Stranded Conductor Red, 1KFT - TFC2944 - L-com, Inc.
North Andover, MA, United States
Category 6A F/UTP PVC 26 AWG 4-Pair Stranded Conductor Red, 1KFT
TFC2944
Category 6A F/UTP PVC 26 AWG 4-Pair Stranded Conductor Red, 1KFT TFC2944
Maximize performance in your next cabling project with L-com's Category 6a twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations and shielded for protection against EMI/RFI interference. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Category 6a cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks 26AWG stranded conductors for flexibility PVC jacket with temperature range of -20°C to +75°C Nominal cable OD: 0.235"; Nominal conductor/insulation OD: 0.036"

Maximize performance in your next cabling project with L-com's Category 6a twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations and shielded for protection against EMI/RFI interference. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Category 6a cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today!

Features

  • Shielded Category 6a bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks
  • 26AWG stranded conductors for flexibility
  • PVC jacket with temperature range of -20°C to +75°C
  • Nominal cable OD: 0.235"; Nominal conductor/insulation OD: 0.036"
Supplier's Site
C6A Ftp 4Pr/26 Str Pvc Red 1K L-Com - 63W9738 - Newark, An Avnet Company
Chicago, IL, United States
C6A Ftp 4Pr/26 Str Pvc Red 1K L-Com
63W9738
C6A Ftp 4Pr/26 Str Pvc Red 1K L-Com 63W9738
C6A FTP 4PR/26 STR PVC RED 1K

C6A FTP 4PR/26 STR PVC RED 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC2944 63W9738
Product Name Category 6A F/UTP PVC 26 AWG 4-Pair Stranded Conductor Red, 1KFT C6A Ftp 4Pr/26 Str Pvc Red 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data