L-com, Inc. Category 6 Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Lt. Gray, 100FT TFC6101-100

Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Contact us today for all of your network cabling needs. Features Foil shielded Cat6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility UL CMR burn rated PVC jacket for safety compliance Nominal cable diameter of 0.235" (6.0mm); Nominal conductor insulation OD of 0.036" (0.91mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an
Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Contact us today for all of your network cabling needs. Features Foil shielded Cat6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility UL CMR burn rated PVC jacket for safety compliance Nominal cable diameter of 0.235" (6.0mm); Nominal conductor insulation OD of 0.036" (0.91mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an

Suppliers

Company
Product
Description
Supplier Links
Category 6 Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Lt. Gray, 100FT - TFC6101-100 - L-com, Inc.
North Andover, MA, United States
Category 6 Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Lt. Gray, 100FT
TFC6101-100
Category 6 Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Lt. Gray, 100FT TFC6101-100
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Contact us today for all of your network cabling needs. Features Foil shielded Cat6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations 26AWG stranded conductors for flexibility UL CMR burn rated PVC jacket for safety compliance Nominal cable diameter of 0.235" (6.0mm); Nominal conductor insulation OD of 0.036" (0.91mm) Application LAN Premise wiring Patch Cord Assembly Voice/Video/Data IEE 802.3an

For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. A foil wrap with a drain wire protects signals from external noise. Stranded conductors are flexible and designed for patch cord usage. The PVC jacket is CMR rated for applications where a stringent UL burn rating is required. Contact us today for all of your network cabling needs.

Features

  • Foil shielded Cat6 bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • 26AWG stranded conductors for flexibility
  • UL CMR burn rated PVC jacket for safety compliance
  • Nominal cable diameter of 0.235" (6.0mm); Nominal conductor insulation OD of 0.036" (0.91mm)

Application

  • LAN
  • Premise wiring
  • Patch Cord Assembly
  • Voice/Video/Data
  • IEE 802.3an
Supplier's Site
C6 F/utp 26Str Pvc Cmr Gry 100Ft L-Com - 23AK8800 - Newark, An Avnet Company
Chicago, IL, United States
C6 F/utp 26Str Pvc Cmr Gry 100Ft L-Com
23AK8800
C6 F/utp 26Str Pvc Cmr Gry 100Ft L-Com 23AK8800
C6 F/UTP 26STR PVC CMR GRY 100FT

C6 F/UTP 26STR PVC CMR GRY 100FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number TFC6101-100 23AK8800
Product Name Category 6 Bulk Cable, F/UTP Foil Shielded 4-Pair 26AWG Stranded Conductor CMR Rated PVC Lt. Gray, 100FT C6 F/utp 26Str Pvc Cmr Gry 100Ft L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details