L-com, Inc. Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Black, 1KFT TFDL2005

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Black, 1KFT - TFDL2005 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Black, 1KFT
TFDL2005
Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Black, 1KFT TFDL2005
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Stranded Conductors keep this cable flexible when used in patch cables
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • LSZH Low Smoke Zero Halogen Jacket for safety compliance
Supplier's Site
C5E Sftp 4Pr/26 Str Lsz Blk 1K / Lcom L-Com - 45W9350 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sftp 4Pr/26 Str Lsz Blk 1K / Lcom L-Com
45W9350
C5E Sftp 4Pr/26 Str Lsz Blk 1K / Lcom L-Com 45W9350
C5E SFTP 4PR/26 STR LSZ BLK 1K / LCOM

C5E SFTP 4PR/26 STR LSZ BLK 1K / LCOM

Supplier's Site
C5E Sftp 4Pr/26 Str Lsz Blk 1K L-Com - 38AJ5451 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sftp 4Pr/26 Str Lsz Blk 1K L-Com
38AJ5451
C5E Sftp 4Pr/26 Str Lsz Blk 1K L-Com 38AJ5451
C5E SFTP 4PR/26 STR LSZ BLK 1K

C5E SFTP 4PR/26 STR LSZ BLK 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFDL2005 45W9350
Product Name Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Black, 1KFT C5E Sftp 4Pr/26 Str Lsz Blk 1K / Lcom L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 60058A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details