L-com, Inc. 6 Conductor Flat Modular Cord (PVC), 1,000 ft Spool TDB6-1000

Description
Quickly build your own telephone and modem cables with L-com's flat silver satin modular cable. Silver satin cable is ideally suited for voice and low speed data applications. The flat oval design permits fast stripping and crimping of modular plugs. This compact flexible cable is great in tight spaces. Same day shipping on most items; Order online today! Features Flat Silver Satin Modular Bulk Cable 6-conductor for voice and low speed data applications Suitable for voice and low speed data applications Flat oval design permits fast stripping and crimping of modular plugs Flat Silver Satin cable is ideal in tight spaces Same day shipping on most items; Order online today! Application Voice Low speed data Premise wiring Telco
Description
Quickly build your own telephone and modem cables with L-com's flat silver satin modular cable. Silver satin cable is ideally suited for voice and low speed data applications. The flat oval design permits fast stripping and crimping of modular plugs. This compact flexible cable is great in tight spaces. Same day shipping on most items; Order online today! Features Flat Silver Satin Modular Bulk Cable 6-conductor for voice and low speed data applications Suitable for voice and low speed data applications Flat oval design permits fast stripping and crimping of modular plugs Flat Silver Satin cable is ideal in tight spaces Same day shipping on most items; Order online today! Application Voice Low speed data Premise wiring Telco

Suppliers

Company
Product
Description
Supplier Links
6 Conductor Flat Modular Cord (PVC), 1,000 ft Spool - TDB6-1000 - L-com, Inc.
North Andover, MA, United States
6 Conductor Flat Modular Cord (PVC), 1,000 ft Spool
TDB6-1000
6 Conductor Flat Modular Cord (PVC), 1,000 ft Spool TDB6-1000
Quickly build your own telephone and modem cables with L-com's flat silver satin modular cable. Silver satin cable is ideally suited for voice and low speed data applications. The flat oval design permits fast stripping and crimping of modular plugs. This compact flexible cable is great in tight spaces. Same day shipping on most items; Order online today! Features Flat Silver Satin Modular Bulk Cable 6-conductor for voice and low speed data applications Suitable for voice and low speed data applications Flat oval design permits fast stripping and crimping of modular plugs Flat Silver Satin cable is ideal in tight spaces Same day shipping on most items; Order online today! Application Voice Low speed data Premise wiring Telco

Quickly build your own telephone and modem cables with L-com's flat silver satin modular cable. Silver satin cable is ideally suited for voice and low speed data applications. The flat oval design permits fast stripping and crimping of modular plugs. This compact flexible cable is great in tight spaces. Same day shipping on most items; Order online today!

Features

  • Flat Silver Satin Modular Bulk Cable 6-conductor for voice and low speed data applications
  • Suitable for voice and low speed data applications
  • Flat oval design permits fast stripping and crimping of modular plugs
  • Flat Silver Satin cable is ideal in tight spaces
  • Same day shipping on most items; Order online today!

Application

  • Voice
  • Low speed data
  • Premise wiring
  • Telco
Supplier's Site
Cbl Flat 6C Gry Pvc 1K Ft L-Com - 90M1423 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Flat 6C Gry Pvc 1K Ft L-Com
90M1423
Cbl Flat 6C Gry Pvc 1K Ft L-Com 90M1423
CBL FLAT 6C GRY PVC 1K FT

CBL FLAT 6C GRY PVC 1K FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TDB6-1000 90M1423
Product Name 6 Conductor Flat Modular Cord (PVC), 1,000 ft Spool Cbl Flat 6C Gry Pvc 1K Ft L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to Standard and Mini Alligator Clips - 1029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details