L-com, Inc. Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt Gray, 500FT TFDL2004-500

Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance
Description
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance

Suppliers

Company
Product
Description
Supplier Links
Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt Gray, 500FT - TFDL2004-500 - L-com, Inc.
North Andover, MA, United States
Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt Gray, 500FT
TFDL2004-500
Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt Gray, 500FT TFDL2004-500
Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today! Features Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks EIA568 color-coded for compatibility with standard installations Stranded Conductors keep this cable flexible when used in patch cables EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks LSZH Low Smoke Zero Halogen Jacket for safety compliance

Maximize performance in your next cabling project with L-com's Category 5E shielded twisted pair cabling. This shielded series bulk cable is EIA568 color-coded for compatibility with standard installations. Maximum shielding protection can be provided through the foil plus braid design. Stranded conductors are flexible and designed for patch cord usage. Featuring a Low Smoke Zero Halogen jacket. Order online today!

Features

  • Shielded Category 5E bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks
  • EIA568 color-coded for compatibility with standard installations
  • Stranded Conductors keep this cable flexible when used in patch cables
  • EIA/TIA 568 compliant Category 5E rated to 100Mhz for high performance Ethernet networks
  • LSZH Low Smoke Zero Halogen Jacket for safety compliance
Supplier's Site
C5E Sftp 4Pr/26 Lsz Gry 500Ft L-Com - 30Y7259 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sftp 4Pr/26 Lsz Gry 500Ft L-Com
30Y7259
C5E Sftp 4Pr/26 Lsz Gry 500Ft L-Com 30Y7259
C5E SFTP 4PR/26 LSZ GRY 500FT

C5E SFTP 4PR/26 LSZ GRY 500FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFDL2004-500 30Y7259
Product Name Category 5E SF/UTP LSZH 26 AWG 4-Pair Stranded Conductor Lt Gray, 500FT C5E Sftp 4Pr/26 Lsz Gry 500Ft L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details