L-com, Inc. Category 6 UTP 24 AWG 4-Pair Stranded Conductor White, 1KFT TC5209

Description
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 6 Rated 24-AWG Stranded Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions Stranded conductors are flexible and designed for patch cord usage Application 10/100/1000Base T Telecommunications LAN Premise wiring
Description
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 6 Rated 24-AWG Stranded Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions Stranded conductors are flexible and designed for patch cord usage Application 10/100/1000Base T Telecommunications LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Category 6 UTP 24 AWG 4-Pair Stranded Conductor White, 1KFT - TC5209 - L-com, Inc.
North Andover, MA, United States
Category 6 UTP 24 AWG 4-Pair Stranded Conductor White, 1KFT
TC5209
Category 6 UTP 24 AWG 4-Pair Stranded Conductor White, 1KFT TC5209
Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today! Features Category 6 Rated 24-AWG Stranded Conductor Bulk Cable with PVC Jacket EIA568 color-coded for compatibility with standard installations 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions Stranded conductors are flexible and designed for patch cord usage Application 10/100/1000Base T Telecommunications LAN Premise wiring

Maximize performance in your next cabling project with L-com's Category 6 twisted pair cabling. This cable is EIA568 color-coded for compatibility with standard installations. Category 6 cabling is perfect for high-speed Ethernet data applications. Stranded conductors are flexible and designed for patch cord usage. Order online today!

Features

  • Category 6 Rated 24-AWG Stranded Conductor Bulk Cable with PVC Jacket
  • EIA568 color-coded for compatibility with standard installations
  • 4-Pair cable is compatible with high-speed gigabit Ethernet transmissions
  • Stranded conductors are flexible and designed for patch cord usage

Application

  • 10/100/1000Base T
  • Telecommunications
  • LAN
  • Premise wiring
Supplier's Site
C6 Utp 4Pr/24 Str Pvc Wht 1K L-Com - 04X6883 - Newark, An Avnet Company
Chicago, IL, United States
C6 Utp 4Pr/24 Str Pvc Wht 1K L-Com
04X6883
C6 Utp 4Pr/24 Str Pvc Wht 1K L-Com 04X6883
C6 UTP 4PR/24 STR PVC WHT 1K

C6 UTP 4PR/24 STR PVC WHT 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TC5209 04X6883
Product Name Category 6 UTP 24 AWG 4-Pair Stranded Conductor White, 1KFT C6 Utp 4Pr/24 Str Pvc Wht 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to Alligator Clips, Test Cable - 5028 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 60050A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details