L-com, Inc. Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Black, 1KFT TFC2930

Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation
Description
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation

Suppliers

Company
Product
Description
Supplier Links
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Black, 1KFT - TFC2930 - L-com, Inc.
North Andover, MA, United States
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Black, 1KFT
TFC2930
Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Black, 1KFT TFC2930
For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs. Features Premium Grade Category 6 Shielded Bulk Cable Aluminized Polyester Shield for protection from EMI 26AWG stranded conductors for flexibility Durable RoHS compliant PVC jacket EIA568 color-coded for compatibility with standard installations Application Premise wiring Gigabit Ethernet Telecommunications Network installation

For Protection against EMI/RFI interference L-com's High-Performance Category 6 Shielded bulk cable is the perfect choice. Designed for today's hi-speed gigabit networks, this Category 6 cable from L-com is made to out perform all others. With a 100% foil shield covering 4-Pair 26AWG stranded conductors, your data is protected from interference. Designed to exceed EIA568B standards, this cable will easily handle Gigabit Ethernet applications. Contact us today for all of your network cabling needs.

Features

  • Premium Grade Category 6 Shielded Bulk Cable
  • Aluminized Polyester Shield for protection from EMI
  • 26AWG stranded conductors for flexibility
  • Durable RoHS compliant PVC jacket
  • EIA568 color-coded for compatibility with standard installations

Application

  • Premise wiring
  • Gigabit Ethernet
  • Telecommunications
  • Network installation
Supplier's Site
C6 Ftp 4Pr/26 Str Pvc Blk 1K L-Com - 46P6710 - Newark, An Avnet Company
Chicago, IL, United States
C6 Ftp 4Pr/26 Str Pvc Blk 1K L-Com
46P6710
C6 Ftp 4Pr/26 Str Pvc Blk 1K L-Com 46P6710
C6 FTP 4PR/26 STR PVC BLK 1K

C6 FTP 4PR/26 STR PVC BLK 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TFC2930 46P6710
Product Name Category 6 F/UTP PVC 26 AWG 4-Pair Stranded Conductor Black, 1KFT C6 Ftp 4Pr/26 Str Pvc Blk 1K L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6784A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details