This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable with good flexibility.
Features
75 Ohm video signal transmission
22 AWG stranded center conductor allows cable flexibility
Common size cable can be easily terminated
Operating temperature of -40 to +80 degree C allows use in a wide range of applications
Available in 100, 500 and 1000 ft reels
Application
CCTV
Video
Premise wiring
Security
This commonly used 75 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 22 AWG center conductor results in a cable with good flexibility.
Features
- 75 Ohm video signal transmission
- 22 AWG stranded center conductor allows cable flexibility
- Common size cable can be easily terminated
- Operating temperature of -40 to +80 degree C allows use in a wide range of applications
- Available in 100, 500 and 1000 ft reels
Application
- CCTV
- Video
- Premise wiring
- Security